EN
  • EN
  • DE

LTC2923IMS#TRPBF

Part No LTC2923IMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Controller, Sequencer
Supply Voltage - Operating 2.9 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1062251-LTC2923IMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2923IMS#TRPBF CAD Model

Description

Product Overview: LTC2923IMS#TRPBF by Linear Technology

The LTC2923IMS#TRPBF is a Power Supply Tracking Controller designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This component is engineered to provide a sophisticated solution for the management of multiple power supplies in complex electronic systems, ensuring they are brought up and down in a controlled sequence.

With its compact and efficient MSOP-10 package, the LTC2923IMS#TRPBF is optimized for space-constrained applications, while still delivering robust performance. The device is capable of tracking up to four power supplies simultaneously, making it an ideal choice for systems that require precise power sequencing, such as servers, telecommunications equipment, and industrial control systems.

Key Features and Benefits

  • Power Supply Sequencing: The LTC2923IMS#TRPBF provides accurate tracking and sequencing of multiple power supplies, which is critical for systems that need to power up or down in a specific order to prevent damage or ensure proper operation.
  • Versatility: This device is capable of tracking both positive and negative supplies, as well as monitoring supply voltages through its FB (feedback) pins, adding to its versatility in various applications.
  • Adjustable Tracking Rates: Designers can set the ramp rates of the supplies independently, offering flexibility to meet the specific requirements of each power supply in the system.
  • Compact Packaging: Housed in a MSOP-10 package, the LTC2923IMS#TRPBF is designed to fit into tight spaces without sacrificing performance, making it suitable for densely packed PCBs.
  • Robust Operation: This component is characterized for operation over a wide temperature range, ensuring reliability under various environmental conditions.

Applications

  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Hardware
  • Complex Multi-Rail Power Systems

The LTC2923IMS#TRPBF is a testament to Linear Technology's commitment to innovation and quality, providing a reliable and flexible solution for power supply management. Whether you're designing an enterprise-grade server or a sophisticated industrial control system, this power supply tracking controller is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,719 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess