EN
  • EN
  • DE

KA7630

Part No KA7630
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Fixed Multi-Output Regulator | IC REG LINEAR 5.1V/8V/12V 10SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Fixed
Number of Regulators 3
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 5.1V, 8V, 12V
Maximum Dropout Voltage 2.5V at 500mA, 2.5V at 500mA, -
Output Current 500mA, 500mA, 1A
Current - Quiescent (Iq) 2mA
Protection Features Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 10-SIP, 10-SIPH
Supplier Device Package 10-SIP H/S
Family Part Number KA7630
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1192450-KA7630
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA7630 CAD Model

Description

The ON Semiconductor KA7630 is a highly integrated solution designed to meet the rigorous demands of modern power supply units. This versatile component is a key player in the regulation and control of power within various electronic devices, offering reliability and efficiency in its operation.

Key Features

  • Voltage Precision: The KA7630 provides excellent voltage precision, ensuring stable and consistent power delivery to sensitive electronic circuits.
  • Power Saving: It features an innovative power-saving mode that significantly reduces energy consumption when the connected device is in standby, contributing to the overall energy efficiency of the system.
  • Flexibility: With its flexible design, the KA7630 can be used in a wide range of applications, from consumer electronics to industrial systems, making it a versatile choice for designers.
  • Protection Features: The device includes multiple protection features such as overvoltage, overcurrent, and thermal shutdown mechanisms, which safeguard the electronic components from potential damage due to abnormal operating conditions.

Applications

The KA7630 is suitable for a variety of applications, including:

  • Switching power supplies
  • AC/DC adapters for consumer electronics
  • Power supplies for office equipment
  • Industrial power systems

Technical Specifications

The KA7630 boasts impressive technical specifications that make it a robust choice for power supply regulation:

  • Operating Voltage Range: Suitable for a variety of input voltages, adapting to different power supply standards.
  • High-Efficiency Operation: Ensures minimal power loss during the conversion process, enhancing the overall efficiency of the power supply unit.
  • Temperature Range: Capable of operating across a wide temperature range, ensuring reliability under varying environmental conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the KA7630 is no exception. Manufactured to high standards, this product is designed for long-term reliability, ensuring that it can withstand the test of time in critical applications.

With its combination of performance, efficiency, and protection features, the ON Semiconductor KA7630 is an excellent choice for designers and engineers looking to create robust power supply systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess