EN
  • EN
  • DE

LTC2934ITS8-2#TRMPBF

Part No LTC2934ITS8-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR ADJ LP TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 020547-LTC2934ITS8-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2934ITS8-2#TRMPBF CAD Model

Description

LTC2934ITS8-2#TRMPBF - Ultra-Low Power Voltage Monitor

The LTC2934ITS8-2#TRMPBF is a sophisticated voltage monitoring device designed by Linear Technology to ensure the reliability and stability of electronic systems. This component is especially crucial for applications that require precise voltage control and ultra-low power consumption. The LTC2934ITS8-2#TRMPBF is tailored for battery-powered devices, portable equipment, and energy-sensitive applications where power efficiency is paramount.

With its tiny TSOT-23 package, this voltage monitor is an ideal solution for space-constrained designs. Despite its small size, the LTC2934ITS8-2#TRMPBF offers a wide range of features that make it a versatile component for various applications. It provides six selectable threshold voltages, ranging from 1.8V to 4.63V, which allows designers to choose the appropriate voltage level for their specific requirements.

One of the key features of this product is its ultra-low quiescent current, which is typically only 1.5µA. This characteristic is particularly important for extending battery life in portable devices. The LTC2934ITS8-2#TRMPBF also includes an adjustable reset timeout period, giving designers the flexibility to set the duration of the reset signal according to their system's needs.

The device offers a guaranteed threshold accuracy of ±1.5% over the entire operating temperature range of -40°C to 85°C. This ensures reliable operation even in extreme environmental conditions. Furthermore, the LTC2934ITS8-2#TRMPBF features a manual reset input, which provides an additional layer of control by allowing the user to trigger a system reset as needed.

For enhanced system protection, the LTC2934ITS8-2#TRMPBF includes an internally generated supply voltage supervisory circuit. This circuit actively monitors the supply voltage and provides an early warning signal if the voltage drops below the preset threshold, allowing the system to take corrective action before a malfunction occurs.

In conclusion, the LTC2934ITS8-2#TRMPBF from Linear Technology is a highly reliable and energy-efficient solution for voltage monitoring in critical applications. Its low power consumption, precision, and compact form factor make it an excellent choice for engineers looking to enhance system stability and extend the operational life of their battery-powered devices.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1653 $54.9918
14+ $7.5203 $105.2842
21+ $7.2853 $152.9913
29+ $7.0503 $204.4587
37+ $6.8153 $252.1661
50+ $6.1102 $305.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess