EN
  • EN
  • DE

LTC2950CTS8-1#TRMPBF

Part No LTC2950CTS8-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 26.4 V
Operating Supply Current 6μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 041257-LTC2950CTS8-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2950CTS8-1#TRMPBF CAD Model

Description

Product Overview: LTC2950CTS8-1#TRMPBF

The LTC2950CTS8-1#TRMPBF is a sophisticated push button on/off controller from Linear Technology, designed to manage the power supply in a wide range of electronic applications. This compact, highly integrated component plays a crucial role in controlling system power through a simple push button interface, adding convenience and efficiency to the user experience.

Key Features

  • Easy to Use: The device enables easy power-up and power-down of systems with a simple push button, eliminating the need for complex switching mechanisms.
  • Adjustable Timeout: It offers an adjustable timeout feature that allows for system shutdown after a predetermined period, ensuring energy savings and preventing unnecessary power consumption.
  • Wide Input Voltage Range: With an input voltage range from 2.7V to 26.4V, the LTC2950CTS8-1#TRMPBF is versatile and can be used in a variety of power environments.
  • Low Quiescent Current: Its low quiescent current draw contributes to the overall power efficiency of the system, making it suitable for battery-operated devices.
  • Compact Package: Encased in a TSOT-23 package, the component is space-efficient, making it ideal for compact and portable designs.

Applications

The LTC2950CTS8-1#TRMPBF is suitable for a range of applications, including but not limited to:

  • Portable Instruments
  • Handheld Devices
  • Medical Equipment
  • Industrial Control Systems
  • Automotive Power Management

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2950CTS8-1#TRMPBF is no exception. This product is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the demands of various operating conditions. The part number includes the TRMPBF suffix, indicating that the device is provided in tape and reel packaging and is lead-free, catering to environmentally conscious manufacturing requirements.

In summary, the LTC2950CTS8-1#TRMPBF push button on/off controller from Linear Technology is a reliable and user-friendly solution for power management in modern electronic devices. Its adjustable timeout, wide voltage range, and low power consumption make it a versatile choice for designers looking to enhance the functionality and efficiency of their systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,230 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess