EN
  • EN
  • DE

LTC2954CDDB-1

Part No LTC2954CDDB-1
Manufacturer Linear Technology
Description Push Button On/Off Controller with μP Interrupt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208654-LTC2954CDDB-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2954CDDB-1 CAD Model

Description

Product Overview: LTC2954CDDB-1

The LTC2954CDDB-1 is a highly integrated power control solution from Linear Technology, designed to manage the power functions of electronic systems. This advanced component provides a sophisticated means of power sequencing, ensuring that systems are powered up and down in a safe and controlled manner.

Key Features

  • Push Button On/Off Control: The LTC2954CDDB-1 allows for simple push-button control of the system power, offering an intuitive interface for end-users.
  • Adjustable Turn-On and Turn-Off Timers: Users can set the timers to control the power-on and power-off sequences, ensuring compatibility with various system requirements.
  • Under-Voltage Lockout: The under-voltage lockout feature prevents the system from operating under insufficient power conditions, thereby protecting the system from potential damage.
  • Low Quiescent Current: With its low quiescent current, the LTC2954CDDB-1 is ideal for battery-powered applications, helping to extend battery life.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, making it versatile for use in multiple applications.

Applications

The LTC2954CDDB-1 is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Embedded systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The device comes in a small 10-lead DFN package and operates over a temperature range of -40°C to 85°C. Its push-button input can be configured with an external capacitor to set the turn-on debounce time, and the enable timeout period can also be programmed with an external resistor.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2954CDDB-1 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliability and performance in the most demanding environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2042 $58.8588
34+ $3.4488 $117.2592
52+ $3.3414 $173.7528
72+ $3.2340 $232.8480
93+ $3.1254 $290.6622
124+ $2.8032 $347.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess