EN
  • EN
  • DE
  • IT

LTC2954ITS8-1#TRMPBF

Part No LTC2954ITS8-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 26.4 V
Operating Supply Current 6μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 072549-LTC2954ITS8-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2954ITS8-1#TRMPBF CAD Model

Description

Product Overview: LTC2954ITS8-1#TRMPBF

The LTC2954ITS8-1#TRMPBF is a high-quality power control device from Linear Technology, designed to provide advanced power management solutions for electronic systems. This component is part of the LTC2954 series, which is known for its push button on/off control functionality, making it an ideal choice for battery-powered applications where efficient power usage and extended battery life are crucial.

This particular model comes in a compact TSOT-23 package, offering a space-saving design that is well-suited for portable devices. The LTC2954ITS8-1#TRMPBF is characterized by its wide input voltage range, which allows it to operate with various battery chemistries and configurations. It also features an adjustable turn-on threshold and turn-off threshold, giving designers the flexibility to tailor the power-up and power-down sequences to specific application requirements.

The device includes an integrated timer that provides an adjustable timeout period, after which the system can be automatically shut down if the push button is not activated. This feature helps prevent unnecessary power drain and prolongs the life of the battery. Additionally, the LTC2954ITS8-1#TRMPBF offers an interrupt output that can be used to signal a microcontroller or other system components that a power-down sequence has been initiated.

For enhanced system reliability, the LTC2954ITS8-1#TRMPBF incorporates undervoltage lockout (UVLO) and system wake-up functionality. The UVLO ensures that the system does not operate at voltages that could be harmful or cause erratic behavior, while the wake-up function allows the system to be powered back on via an external signal, providing additional control and convenience.

Overall, the LTC2954ITS8-1#TRMPBF from Linear Technology is a robust and versatile power control solution that offers designers a range of features to optimize power consumption and extend battery life in portable and battery-powered systems. Its compact size, adjustable thresholds, and intelligent power management capabilities make it a top choice for engineers looking to enhance their product designs with reliable and efficient power control.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 2PHASE 48-MLPQ / Controller 48-Pin MLPQ T/R
Lowest to $4.2185
Linear Technology
IC PWR SUPPLY CONTROLLER 24SSOP / Controller 3.1V to 50V 24-Pin SSOP N Tube
Lowest to $3.5423
Linear Technology
IC BANG-BANG CONTROLLER 8SOIC / Comparator Dual 16V 8-Pin SOIC N Tube
Need more? Email Us
Intersil
IC PWR SUPPLY CONTROLLER 28TQFN / Voltage Mode PWM Controller 0.6V to 5.5V/0.6V to 5.5V 20A/20A 28kHz 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC PWR SUPPLY CTRLR/MONITR 24QFN / Processor Supervisor 2 Open Drain 24-Pin QFN EP Tube
Need more? Email Us
Intersil
IC MULTIPLE POWER CTRLR 8LEPSOIC
Need more? Email Us
Linear Technology
IC VID VOLTAGE PROGRAMMER 10MSOP / Voltage Programmer 10-Pin MSOP T/R
Need more? Email Us
Intersil
IC PWR SUPPLY CTRLR 28TQFN / Voltage Mode PWM Controller 0.6V to 5.5V/0.6V to 5.5V 20A/20A 28kHz 28-Pin TQFN EP T/R
Lowest to $7.0251
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $16.4211

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6147 $50.5323
22+ $4.6069 $101.3518
34+ $4.4630 $151.7420
47+ $4.3190 $202.9930
60+ $4.1750 $250.5000
81+ $3.7432 $303.1992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,710 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess