EN
  • EN
  • DE

LTC2955CDDB-1#TRPBF

Part No LTC2955CDDB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTR0LLER 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Applications Push Button, On/Off Controller
Voltage - Input ±36V
Supply Voltage (V) 1.5V ~ 36V
Current - Supply 1.2μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Part Number Series LTC2955
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808638-LTC2955CDDB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2955CDDB-1#TRPBF CAD Model

Description

Product Overview: LTC2955CDDB-1#TRPBF

The LTC2955CDDB-1#TRPBF is a high-quality push button on/off controller from Linear Technology, designed to manage system power via a push button interface effectively. This integrated circuit (IC) provides a sophisticated solution for power control in a variety of electronic applications, including portable devices, embedded systems, and industrial equipment.

Key Features

  • Push Button Control: Enables simple on/off control of the system power through a momentary push button, offering an intuitive interface for the end-user.
  • Adjustable Timeout: Comes with an adjustable turn-off timer that can be set according to system requirements, providing flexibility and preventing inadvertent system shutdowns.
  • Low Quiescent Current: Features an ultra-low quiescent current, which is critical for battery-powered applications where power conservation is essential.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, making it versatile for use in various electronic systems.
  • Under-Voltage Lockout: Includes an under-voltage lockout feature that prevents the system from operating under conditions that could be harmful to the circuitry or result in improper operation.
  • Status Indication: Offers a status output that can be used to drive an LED or communicate with a microcontroller, providing visual or logical feedback about the power state.

Applications

The LTC2955CDDB-1#TRPBF is ideal for a wide range of applications where efficient power management and user control are required. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Embedded systems
  • Industrial control panels
  • Medical equipment
  • Automotive electronics

Product Specifications

The LTC2955CDDB-1#TRPBF is packaged in a small 10-lead DFN (3mm x 3mm) package, which is RoHS compliant and suitable for compact designs. It is designed to handle a wide input voltage range and is characterized by its robustness and reliability, ensuring long-term performance in demanding environments.

With its advanced features and comprehensive power management capabilities, the LTC2955CDDB-1#TRPBF from Linear Technology stands out as a superior choice for designers looking to enhance the user experience and extend the battery life of their products.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $3.3059
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2740 $50.9180
17+ $5.9685 $101.4645
26+ $5.7819 $150.3294
36+ $5.5954 $201.4344
47+ $5.4089 $254.2183
62+ $4.8494 $300.6628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess