EN
  • EN
  • DE

LTC2970CUFD-1

Part No LTC2970CUFD-1
Manufacturer Linear Technology
Description Dual I2C Power Supply Monitor and
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208659-LTC2970CUFD-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2970CUFD-1 CAD Model

Description

The LTC2970CUFD-1 is a sophisticated power system management IC from Linear Technology, designed to enhance the control and monitoring capabilities of power supplies in complex electronic systems. This product is an integral component for applications requiring precise management of power supply parameters such as voltage, current, and temperature.

Key Features

  • Dual I<sup>2C Power Supply Monitor and Margining Controller: The LTC2970CUFD-1 is equipped with a dual-channel I<sup>2C interface that allows for real-time monitoring and control of power supply voltages. It provides margining capabilities to adjust the power supply output, ensuring optimal performance.
  • Precision Measurement: With high accuracy measurement capabilities, the device ensures that voltage, current, and temperature are monitored with precision, providing reliable data for system diagnostics and performance optimization.
  • EEPROM Data Storage: The onboard EEPROM allows for the storage of user-configurable settings and fault logs, which is essential for maintaining system stability and for troubleshooting purposes.
  • Programmable Fault Response: The LTC2970CUFD-1 offers programmable fault response features, enabling the system to react to overvoltage, undervoltage, overcurrent, and overtemperature conditions with predefined actions to protect the system.
  • Wide Operating Voltage Range: Designed to accommodate a broad range of power supplies, the LTC2970CUFD-1 operates over a wide voltage range, making it suitable for various applications.

Applications

The LTC2970CUFD-1 is versatile and can be used in a multitude of applications, such as:

  • Data Communications Equipment
  • Enterprise Systems
  • Industrial Systems
  • Telecommunications Infrastructure
  • Automotive Power Systems

Package and Reliability

The device is available in a 20-lead QFN package (LTC2970CUFD-1), which is compact and suitable for space-constrained applications. The robust design ensures high reliability and long-term performance, even in demanding environments.

Conclusion

With its comprehensive feature set, the LTC2970CUFD-1 from Linear Technology stands out as an essential component for advanced power system management. It provides engineers with the tools needed to create stable, efficient, and reliable power supplies for today's sophisticated electronic systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,338 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess