EN
  • EN
  • DE

LTC2980IY#PBF

Part No LTC2980IY#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SYSTEM MGR PMBUS 16CH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Applications Power Supply Controller
Supply Voltage (V) 3.3V, 4.5V ~ 15V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-BGA (12x12)
Part Number Series LTC2980
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811753-LTC2980IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2980IY#PBF CAD Model

Description

LTC2980IY#PBF - Power System Management IC

The LTC2980IY#PBF is a sophisticated power system management integrated circuit (IC) designed by Linear Technology, now part of Analog Devices. This component is engineered to monitor multiple supply voltages in complex systems, making it an essential piece for applications that require precise power management and monitoring.

This IC is capable of monitoring up to 16 supply voltages, including both positive and negative rails. It is designed for a wide range of applications, such as data centers, telecommunications, industrial systems, and high-reliability computing platforms, where comprehensive power system monitoring is crucial for the stability and performance of the system.

The LTC2980IY#PBF provides real-time monitoring of current, voltage, and power. It features high accuracy ADCs (Analog-to-Digital Converters) for voltage and current measurements, and an integrated temperature sensor for thermal monitoring. The device also includes programmable thresholds for warnings and faults, which allows for automated system responses to potential power issues.

Key features of the LTC2980IY#PBF include:

  • 16-channel voltage, current, and temperature monitoring
  • Precision ADCs for accurate measurement
  • Programmable alert and fault thresholds
  • Integrated EEPROM for configuration storage
  • I2C/SMBus compatible serial interface
  • Robust operation with a wide temperature range (-40°C to +125°C)
  • Compact 38-lead SSOP package

One of the standout features of this IC is its ability to store configuration settings and data in the integrated EEPROM. This ensures that the device can retain custom settings even after power cycles, simplifying system design and enhancing reliability.

The LTC2980IY#PBF also supports daisy-chaining multiple devices on the same I2C/SMBus, which allows for the expansion of monitoring capabilities without the need for additional communication interfaces. This scalability makes it a versatile choice for systems with multiple power rails.

With its comprehensive feature set and robust design, the LTC2980IY#PBF from Linear Technology is a top-tier solution for power system management, providing engineers with the tools they need to create reliable, high-performance electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3985 $59.3985
2+ $55.6391 $111.2782
3+ $53.7594 $161.2782
4+ $50.0000 $200.0000
6+ $48.1204 $288.7224
7+ $46.2407 $323.6849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess