EN
  • EN
  • DE

LTC3112EFE#PBF

Part No LTC3112EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 2.5A 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 14V
Output Current 2.5A
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 041258-LTC3112EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3112EFE#PBF CAD Model

Description

Product Overview: LTC3112EFE#PBF

The LTC3112EFE#PBF is a high-performance, fixed frequency, synchronous buck-boost DC/DC converter from Linear Technology. This versatile component is designed to manage power supply requirements in systems where the input voltage can be either above or below the regulated output voltage, making it ideal for a wide range of applications including automotive, industrial, and portable battery-powered devices.

Key Features

  • Wide Input Voltage Range: The LTC3112EFE#PBF operates over a broad input voltage range of 2.7V to 15V, accommodating a variety of power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to VIN, providing flexibility for different circuit requirements.
  • High Efficiency: With its synchronous switching architecture, the device achieves up to 95% conversion efficiency, minimizing power loss and heat generation.
  • Programmable Switching Frequency: The switching frequency is programmable from 300kHz to 2MHz, allowing optimization between efficiency and external component size.
  • Robust Protection Features: It includes over-temperature protection, short-circuit protection, and overvoltage protection, ensuring reliable operation under adverse conditions.
  • Low Noise Operation: The LTC3112EFE#PBF features Burst Mode operation at light loads for low noise performance, which is critical for sensitive applications.

Applications

The LTC3112EFE#PBF is suitable for a variety of applications, including:

  • Portable instruments that require a stable power supply from a fluctuating battery voltage.
  • Automotive power systems that need to remain stable despite variations in the car's electrical system.
  • Industrial equipment that operates on a wide range of input voltages and requires a consistent output voltage.

Package and Quality

The LTC3112EFE#PBF comes in a thermally enhanced 20-lead TSSOP package, which provides excellent thermal performance in a compact footprint. Linear Technology ensures high-quality standards, and the LTC3112EFE#PBF is no exception, providing reliable and consistent performance for critical applications.

Overall, the LTC3112EFE#PBF by Linear Technology is a robust and efficient solution for managing power in systems where input voltage varies widely, ensuring a stable and reliable output voltage.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9719 $63.8876
8+ $13.1052 $104.8416
12+ $12.6956 $152.3472
17+ $12.2861 $208.8637
22+ $11.8766 $261.2852
29+ $10.6479 $308.7891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess