EN
  • EN
  • DE

LTC3113EDHD#PBF

Part No LTC3113EDHD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 3A SYNC 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 5.5V
Output Voltage 1.8V
Output Voltage MAX 5.5V
Output Current 3A
Frequency - Switching 300kHz ~ 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x4)
Manufacturer Homepage www.linear.com
Win Source Part Number 724760-LTC3113EDHD#PBF
Family Name LTC3113
Introduction Date November 23, 2010
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3113EDHD#PBF CAD Model

Description

Product Overview: LTC3113EDHD#PBF

The LTC3113EDHD#PBF is a high-performance, wide voltage range, synchronous buck-boost DC/DC converter from Linear Technology, which is now part of Analog Devices. This versatile power management IC is designed to provide a stable output voltage from a varying input supply, making it an ideal solution for battery-powered applications where the input voltage may rise above or fall below the output voltage.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 2.7V to 15V, the LTC3113EDHD#PBF can accommodate multiple battery chemistries and configurations.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.8V up to the input voltage, ensuring compatibility with a broad range of devices and power requirements.
  • High Efficiency: With its synchronous buck-boost topology, the converter achieves up to 95% efficiency, reducing heat generation and improving battery life.
  • Programmable Switching Frequency: The switching frequency can be programmed between 300kHz to 2MHz or synchronized to an external clock, allowing optimization for efficiency or component size.
  • Robust Protection Features: It includes overvoltage, over-temperature, and short-circuit protection, enhancing the reliability and safety of the end application.

Applications

The LTC3113EDHD#PBF is well-suited for a variety of applications, including:

  • Portable Instruments
  • Handheld Devices
  • Industrial Power Supplies
  • Automotive and Avionics Power Systems
  • Uninterruptible Power Supplies

Package and Quality

The device is housed in a 16-lead DFN package with a thermal pad for enhanced thermal performance. The LTC3113EDHD#PBF is RoHS compliant and is manufactured to the high-quality standards that customers have come to expect from Linear Technology/Analog Devices.

Conclusion

With its flexible input/output voltage range, high efficiency, and comprehensive protection features, the LTC3113EDHD#PBF is a powerful solution for designers looking to create reliable and efficient power systems in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3293 $52.6586
5+ $21.6035 $108.0175
8+ $20.9284 $167.4272
10+ $20.2533 $202.5330
13+ $19.5782 $254.5166
18+ $17.5529 $315.9522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,202 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess