EN
  • EN
  • DE

LTC3114EFE-1#PBF

Part No LTC3114EFE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A SYNC 16TSS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Output Voltage 40V
Output Current 1A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 1062394-LTC3114EFE-1#PBF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 95
Ultra Librarian 3D Model Ultra Librarian LTC3114EFE-1#PBF CAD Model

Description

LTC3114EFE-1#PBF - High-Efficiency, 40V, 4A Synchronous Buck-Boost DC/DC Converter

The LTC3114EFE-1#PBF is a versatile, high-efficiency, synchronous buck-boost DC/DC converter from Linear Technology, now part of Analog Devices. Designed to operate from a wide range of power sources, this converter is capable of delivering up to 4A of continuous output current. Its advanced design allows it to seamlessly transition between buck and boost modes, providing a stable output voltage even when the input voltage fluctuates above or below the output voltage.

With an input voltage range of 2.7V to 40V, the LTC3114EFE-1#PBF is suitable for a variety of applications, including automotive, industrial, and portable devices that require a regulated power supply. The device features a fixed frequency, current mode control architecture that provides excellent line and load regulation, as well as low noise operation.

The LTC3114EFE-1#PBF offers programmable switching frequencies between 400kHz and 2MHz, allowing designers to optimize the size of external components and maximize efficiency. Additionally, the device's low minimum on-time enables it to step down to low output voltages even at high switching frequencies, making it ideal for applications with wide input-to-output voltage ratios.

Key features of the LTC3114EFE-1#PBF include:

  • Wide input voltage range: 2.7V to 40V
  • Up to 4A continuous output current
  • High efficiency: Up to 95%
  • Synchronous operation for reduced power loss
  • Programmable switching frequency: 400kHz to 2MHz
  • Pin-selectable Burst Mode operation for improved light-load efficiency
  • Thermally enhanced 20-lead TSSOP package

For protection, the LTC3114EFE-1#PBF includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions. The device is available in a thermally enhanced 20-lead TSSOP package, which is designed to handle high power levels and improve thermal performance.

Whether you're designing a power supply for a portable device, an automotive application, or an industrial system, the LTC3114EFE-1#PBF offers the flexibility, efficiency, and reliability needed to meet your stringent power requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5339 $50.1356
10+ $10.2842 $102.8420
16+ $9.9628 $159.4048
21+ $9.6415 $202.4715
27+ $9.3201 $251.6427
36+ $8.3559 $300.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess