EN
  • EN
  • DE
  • IT

LTC3115EFE-1

Part No LTC3115EFE-1
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828643-LTC3115EFE-1
Ultra Librarian 3D Model Ultra Librarian LTC3115EFE-1 CAD Model

Description

The LTC3115EFE-1 by Linear Technology is a versatile, high-efficiency, synchronous buck-boost DC/DC converter that is designed to manage a wide range of power supply requirements with its adjustable 40V, 2A output. This product is engineered to operate over a wide input voltage range of 2.7V to 40V, making it a perfect solution for applications with varying or unpredictable power sources.

Key Features

  • Wide Input Voltage Range: The LTC3115EFE-1 operates efficiently across a broad input voltage range from 2.7V to 40V, accommodating a variety of energy sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 40V to suit specific circuit requirements, providing great flexibility in a single design.
  • High Efficiency: With up to 95% conversion efficiency, this power converter ensures minimal energy loss during voltage conversion, which is crucial for battery-powered applications.
  • Synchronous Operation: The device's synchronous rectification capability contributes to high efficiency, especially at low output voltages.
  • Programmable Switching Frequency: The LTC3115EFE-1 allows for a programmable switching frequency from 100kHz to 2MHz, which can be optimized for size, efficiency, or required operating speed.
  • Robust Thermal Performance: Encased in a thermally efficient TSSOP-20 package, the LTC3115EFE-1 is capable of sustaining high performance without overheating.

Applications

The LTC3115EFE-1 is ideal for a wide array of applications where varying input voltages and efficient power conversion are necessary. These include automotive and industrial power supplies, portable instruments, and battery-powered devices. Its ability to provide a stable output voltage despite fluctuating input makes it particularly well-suited for energy harvesting applications, such as solar-powered systems.

Conclusion

Linear Technology's LTC3115EFE-1 buck-boost converter is a powerful and flexible solution for managing complex power supply requirements in modern electronic devices. Its high efficiency, wide input, and output voltage ranges, coupled with user-configurable settings, make it an essential component for designers looking to optimize their power management systems.

You May Also Be Interested in

SRA Soldering Products
8800 SELF CONTAINED DESOLDERING
Need more? Email Us
American Hakko Products, Inc.
MOUNT,IRON,FU-6001/6002,FU-601
Lowest to $4.0658
Brady Corporation
M211 BLUETOOTH LABEL PRINTER
Need more? Email Us
3M
CLEAR 18MM X 55 M
Lowest to $35.9712
Box Partners
5"X5"X12" SQUARE MAILING TUBES
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.1021
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $16.2986
Brady Corporation
TAG 3-1/8WX6-1/4 YL/BK TYVEK CYL
Lowest to $414.0283

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess