EN
  • EN
  • DE

LTC3200EMS8#TRPBF

Part No LTC3200EMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP ADJ 0.1A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Output Voltage 9V
Output Current 100mA
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 121767-LTC3200EMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3200EMS8#TRPBF CAD Model

Description

LTC3200EMS8#TRPBF - Charge Pump LED Driver

The LTC3200EMS8#TRPBF is a versatile and efficient charge pump LED driver IC designed by Linear Technology, now part of Analog Devices. This compact and robust component is specifically tailored for portable electronic applications where energy efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The LTC3200EMS8#TRPBF utilizes a 1x/1.5x/2x fractional charge pump, allowing it to maintain high efficiency over a wide range of input voltages and LED forward voltages.
  • Versatile Input Voltage Range: This LED driver operates over a broad input voltage range of 2.7V to 4.5V, making it suitable for a variety of single-cell lithium-ion/polymer or multi-cell alkaline/NiMH applications.
  • Adjustable Output Current: The output current is programmable via a single external resistor, providing designers with flexibility to set the LED current up to 20mA per channel.
  • Low Noise Operation: It features a low-noise constant frequency operation, which is essential for applications sensitive to noise interference.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring that the IC operates within safe temperature limits.
  • Compact Package: Housed in an 8-lead MSOP package, the LTC3200EMS8#TRPBF is designed for space-constrained applications.

Applications

The LTC3200EMS8#TRPBF is ideal for driving LEDs in a variety of portable devices. Its applications include:

  • Handheld Computers
  • Cellular Phones
  • Digital Cameras
  • MP3 Players
  • Other Portable Devices with LED Backlighting

Reliability and Performance

Linear Technology's commitment to high-quality and performance is evident in the LTC3200EMS8#TRPBF. The device's robust design ensures reliable operation even under challenging conditions, while its high efficiency helps to extend battery life in portable applications. Whether you are designing a new handheld device or upgrading an existing product, the LTC3200EMS8#TRPBF provides a sophisticated solution for LED driving requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,781 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess