EN
  • EN
  • DE

LTC3204BEDC-3.3#TRMPBF

Part No LTC3204BEDC-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 3.3V 50MA 6DFN / Charge Pump STPUP 3.3V 50mA 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 4.5V
Output Voltage 3.3V
Output Current 50mA
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x2)
Win Source Part Number 783264-LTC3204BEDC-3.3#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3204B-3.3
Introduction Date July 19, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3204BEDC-3.3#TRMPBF CAD Model

Description

LTC3204BEDC-3.3#TRMPBF: High-Efficiency, Low-Noise, Micropower Step-Up DC/DC Converters

The LTC3204BEDC-3.3#TRMPBF is a high-performance step-up DC/DC converter from Linear Technology, designed to meet the needs of battery-powered devices that require a compact, efficient, and low-noise power solution. This particular model provides a fixed output voltage of 3.3V, making it an ideal choice for powering devices that operate within this voltage range.

With its small footprint and high efficiency, the LTC3204BEDC-3.3#TRMPBF is particularly suited for portable applications. The device comes in a low-profile (0.75mm) 6-lead DFN package, which is both space-saving and offers excellent thermal performance. The converter operates from an input voltage range of 0.9V to 4.5V, allowing it to work with single-cell lithium-ion batteries as well as other common power sources.

One of the key features of this converter is its low quiescent current, which is typically only 20uA, making it an excellent choice for battery-powered applications where extending battery life is crucial. Additionally, the LTC3204BEDC-3.3#TRMPBF boasts a high switching frequency of up to 2MHz, which allows the use of small, low-cost capacitors and inductors, further reducing the overall solution size and cost.

The device also includes a range of protective features to ensure reliable operation under various conditions. These include over-temperature protection, short-circuit protection, and under-voltage lockout, which helps prevent the device from operating at input voltages that are too low to maintain proper function.

For applications that demand low noise performance, the LTC3204BEDC-3.3#TRMPBF excels with its low output voltage ripple and a low-noise control scheme that minimizes interference with RF and other sensitive circuits. This makes it an excellent choice for RF power supplies and other noise-sensitive applications.

To summarize, the LTC3204BEDC-3.3#TRMPBF from Linear Technology is a versatile, efficient, and reliable step-up DC/DC converter that is well-suited for a wide range of applications, especially those with stringent space and noise constraints. Its low quiescent current and high efficiency make it an ideal choice for extending battery life in portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2523 $67.5690
65+ $1.8480 $120.1200
100+ $1.7903 $179.0300
135+ $1.7325 $233.8875
175+ $1.6748 $293.0900
235+ $1.5015 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess