EN
  • EN
  • DE

LTC3204BEDC-5#TRMPBF

Part No LTC3204BEDC-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 0.15A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 150mA
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 1062433-LTC3204BEDC-5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3204BEDC-5#TRMPBF CAD Model

Description

LTC3204BEDC-5#TRMPBF - High-Efficiency, Micropower Step-Up DC/DC Converters

The LTC3204BEDC-5#TRMPBF is a high-performance, micropower step-up DC/DC converter designed and manufactured by Linear Technology. This advanced power solution is tailored to meet the needs of battery-powered and handheld devices that require a compact, efficient, and reliable power source. Its primary function is to convert a lower voltage input to a higher voltage output, which is essential for powering components that need a voltage supply greater than what the battery can offer.

With an input voltage range of 2.7V to 4.5V, the LTC3204BEDC-5#TRMPBF is perfectly suited for single-cell Li-Ion/Polymer, or multicell alkaline/NiMH applications. It provides a fixed output voltage of 5V, which is a common requirement for digital circuits, microcontrollers, and other standard ICs within electronic devices. The device ensures a stable and regulated output voltage, which is crucial for maintaining performance and preventing damage to sensitive electronics.

The LTC3204 series boasts a high efficiency of up to 94%, which is achieved through its 1.2MHz fixed-frequency operation and the use of tiny, low-profile external components. This high switching frequency allows the use of small inductors and capacitors, resulting in a compact power solution that fits easily into space-constrained applications. Additionally, the LTC3204BEDC-5#TRMPBF features a low quiescent current of only 20uA, making it an ideal choice for battery-powered devices where extending battery life is paramount.

One of the key features of this DC/DC converter is its 'Burst Mode' operation, which significantly improves efficiency at light loads. This makes it especially beneficial for portable devices that spend a significant amount of time in standby or low-power modes. Furthermore, the device includes internal soft-start to limit inrush current during startup, and it has thermal protection to safeguard against overheating.

The LTC3204BEDC-5#TRMPBF comes in a 6-pin DFN package, which offers a low-profile footprint. Its small size, coupled with the minimal number of required external components, makes it an excellent choice for space-constrained applications such as mobile phones, personal digital assistants (PDAs), digital cameras, and portable medical devices.

In summary, the LTC3204BEDC-5#TRMPBF from Linear Technology is a highly efficient, micropower step-up DC/DC converter that delivers stable and reliable performance for a wide range of portable applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3088 $50.4704
20+ $5.1765 $103.5300
30+ $5.0147 $150.4410
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess