EN
  • EN
  • DE

LTC3207EUF-1#PBF

Part No LTC3207EUF-1#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 50MA 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 13
Operating Input Voltage(Min) 2.9V
Maximum Supply Voltage 5.5V
Channel Output Current 50mA, 425mA
Frequency 850kHz
Dimming Analog
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 072556-LTC3207EUF-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3207EUF-1#PBF CAD Model

Description

Product Overview: LTC3207EUF-1#PBF

The LTC3207EUF-1#PBF is a high-efficiency, multi-display LED driver manufactured by Linear Technology, now part of Analog Devices. This component is designed to provide a compact, flexible, and robust solution for driving LEDs in various applications such as mobile phones, digital cameras, and other portable devices where space is at a premium and efficient power use is essential.

Key Features

  • Efficiency: The LTC3207EUF-1#PBF boasts a high-efficiency charge pump that allows it to drive multiple LEDs with minimal power loss, making it ideal for battery-powered applications.
  • Output Voltage: It provides a regulated output voltage that ensures consistent illumination from the LEDs, contributing to the longevity and reliability of the display.
  • Current Control: The device offers accurate control of LED current, which can be programmed via an external resistor or through the I2C serial interface, providing flexibility in adjusting brightness levels.
  • Dimming Capability: With the built-in 32-step logarithmic dimming function, users can easily adjust the brightness of the LEDs to suit different lighting conditions or to conserve battery life.
  • Thermal Protection: The LTC3207EUF-1#PBF includes thermal shutdown protection, safeguarding the device and the LEDs from potential overheating damage.
  • Compact Package: Housed in a 24-lead QFN package, this LED driver is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the LTC3207EUF-1#PBF makes it suitable for a wide range of applications. Its main use is in driving LEDs for backlighting in portable electronics, but it can also be used in general lighting and signaling applications where efficient power management and compact size are critical.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3207EUF-1#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of everyday use in a variety of electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2128 $56.0640
11+ $9.2002 $101.2022
17+ $8.9127 $151.5159
24+ $8.6252 $207.0048
30+ $8.3377 $250.1310
41+ $7.4752 $306.4832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess