EN
  • EN
  • DE

LTC3208EUH#TRPBF

Part No LTC3208EUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 1A 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 17
Operating Input Voltage(Min) 2.9V
Maximum Supply Voltage 4.5V
Channel Output Current 1A (Total)
Frequency 900kHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 115568-LTC3208EUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3208EUH#TRPBF CAD Model

Description

LTC3208EUH#TRPBF - High Efficiency, Low Noise, Fractional Charge Pump

The LTC3208EUH#TRPBF is a versatile and robust fractional charge pump from Linear Technology, designed to provide a high-efficiency power solution for devices that require low noise and compact footprint. This integrated circuit is tailored to meet the needs of a wide range of applications, including OLED displays, camera flashes, and portable electronics where space and power efficiency are critical.

Featuring a wide input voltage range of 2.7V to 5.5V, the LTC3208 can adapt to various power sources, including single-cell lithium-ion batteries, making it an ideal choice for battery-powered devices. The charge pump is capable of delivering output currents up to 100mA with a selectable output voltage of 1.5x or 2x the input voltage, providing the flexibility needed for different design requirements.

One of the key advantages of the LTC3208EUH#TRPBF is its low noise operation. The device employs a constant frequency, 1MHz fixed-frequency operation that minimizes noise and ripple, thus ensuring a clean power supply for noise-sensitive components. Additionally, the charge pump features soft-start capability, which limits inrush current during startup and reduces system load transients.

The LTC3208EUH#TRPBF is also known for its high efficiency, which is achieved through its automatic mode switching between 1x, 1.5x, and 2x operation, depending on the load conditions. This feature helps to maintain optimal efficiency across a wide range of output currents, extending battery life in portable applications.

To protect the device and the system it powers, the LTC3208 includes thermal shutdown and current limit protection. The compact, 32-lead QFN (4mm x 5mm) package makes it suitable for space-constrained applications, while its temperature range of -40°C to 85°C ensures reliable operation in a variety of environments.

In summary, the LTC3208EUH#TRPBF from Linear Technology is a high-performance, low-noise charge pump that offers design flexibility, efficiency, and reliability for a multitude of applications requiring a compact power management solution.

You May Also Be Interested in

Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess