EN
  • EN
  • DE

LTC3330EUH#PBF

Part No LTC3330EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK/LDO SYNC 50MA 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Energy Harvesting
Voltage - Input 1.8 V to 19 V
Number of Outputs 2
Output Voltage Adjustable
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 1062478-LTC3330EUH#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3330EUH#PBF CAD Model

Description

Linear Technology's LTC3330EUH#PBF Energy Harvesting Power Supply

The LTC3330EUH#PBF is a highly integrated energy harvesting solution developed by Linear Technology, now part of Analog Devices, designed to efficiently manage power from multiple sources. This innovative product combines a high-performance energy harvester with a primary battery to deliver a versatile, long-lasting power supply for low-power applications.

Key Features:

  • Integrated Energy Harvester: The LTC3330EUH#PBF is equipped with a nanopower energy harvesting power supply, which includes a full-wave bridge rectifier and a high-efficiency buck converter. This setup allows the device to effectively harness energy from piezoelectric, solar, or magnetic sources.
  • Primary Battery Backup: In addition to the energy harvesting capabilities, this product features a primary battery input with a low-loss PowerPath controller, ensuring continuous operation even when harvested energy is not available.
  • Wide Input Voltage Range: The device operates with an input voltage range from 1.8V to 5.5V, making it versatile for various energy sources and battery chemistries.
  • Multiple Output Configurations: It provides selectable buck converter output voltages of 1.8V, 2.5V, 3.3V, or 3.6V, enabling compatibility with a wide range of low-power applications.
  • Ultra-Low Quiescent Current: The LTC3330EUH#PBF boasts an ultra-low quiescent current of only 950nA, which maximizes battery life and efficiency.

Applications:

The LTC3330EUH#PBF is ideal for a variety of applications where power efficiency and longevity are critical. These include but are not limited to:

  • Wireless Sensor Networks
  • Energy Harvesting Systems
  • Remote Monitoring
  • Industrial Automation
  • Portable and Wearable Devices

Product Packaging and Quality:

Enclosed in a compact 32-lead QFN package, the LTC3330EUH#PBF is designed to occupy minimal space on a printed circuit board, making it an excellent choice for space-constrained applications. It is RoHS compliant and adheres to rigorous industry standards for quality and reliability.

With its advanced features and flexible power management capabilities, the LTC3330EUH#PBF from Linear Technology stands out as a robust solution for designers looking to enhance the efficiency and performance of their power-sensitive applications.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8172 $62.5376
19+ $6.4142 $121.8698
28+ $6.2137 $173.9836
39+ $6.0133 $234.5187
50+ $5.8128 $290.6400
67+ $5.2115 $349.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess