EN
  • EN
  • DE

LTC3374IUHF#PBF

Part No LTC3374IUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8OUT 38QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 8
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 5.5V
Output Current 1A
Frequency - Switching 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783305-LTC3374IUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3374IUHF#PBF CAD Model

Description

Product Overview: LTC3374IUHF#PBF from Linear Technology

The LTC3374IUHF#PBF is a highly versatile and efficient multi-channel power management integrated circuit (IC) designed and manufactured by Linear Technology. This product is tailored for applications requiring multiple low voltage power supplies with high efficiency and compact form factor. It is an ideal choice for portable devices, industrial controls, automotive systems, and other applications that require a reliable and flexible power solution.

Key Features:

  • Integrated Power Channels: The LTC3374IUHF#PBF features eight independent 1A buck regulators with selectable frequencies, allowing for a high degree of customization for different power needs.
  • High Efficiency: Each buck regulator operates with high efficiency, reducing heat dissipation and improving battery life in portable applications.
  • Programmable Frequency: The switching frequency of each regulator can be programmed independently between 1MHz and 3MHz, enabling optimization for efficiency or component size.
  • Flexible Power Sequencing: The device offers programmable power-up sequencing, which is crucial for systems requiring specific power-on profiles for different components.
  • Robust Protection Features: The LTC3374IUHF#PBF includes overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under adverse conditions.
  • I²C Configurable: Configuration and control of the device can be done via an I²C serial interface, allowing for dynamic adjustment of operating parameters and telemetry.

Applications:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Point-of-load power supplies

The LTC3374IUHF#PBF is housed in a 38-lead QFN package, which is highly suitable for space-constrained applications. Its robust design ensures that it can operate across a wide temperature range, making it reliable in various environmental conditions. With its advanced features and high level of integration, the LTC3374IUHF#PBF simplifies the design of complex power supply systems, reducing time-to-market and enhancing system performance.

Overall, the LTC3374IUHF#PBF from Linear Technology represents a state-of-the-art solution for modern power management challenges, combining efficiency, flexibility, and reliability in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2105 $55.8945
20+ $5.0958 $101.9160
31+ $4.9366 $153.0346
42+ $4.7773 $200.6466
55+ $4.6181 $253.9955
73+ $4.1404 $302.2492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,930 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess