EN
  • EN
  • DE

LTC3388IDD-1#TRPBF

Part No LTC3388IDD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 50MA SYNC 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.2V, 1.5V, 1.8V, 2.5V
Output Current 50mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1062502-LTC3388IDD-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3388IDD-1#TRPBF CAD Model

Description

Linear Technology LTC3388IDD-1#TRPBF High-Efficiency Nanopower Step-Down Converter

The LTC3388IDD-1#TRPBF from Linear Technology is a high-efficiency, nanpower synchronous step-down DC/DC converter designed for applications where extended battery life is paramount. This advanced power solution is ideal for portable and battery-operated electronics, including remote sensors, energy harvesting, and other low-power wireless devices.

Operating from an input voltage range of 2.7V to 20V, the LTC3388 is capable of delivering up to 20mA of continuous output current at voltages as low as 1.8V. Its no-load quiescent current is merely 720nA, which significantly reduces the power drain on batteries, thus extending the operational lifespan of your application.

The LTC3388IDD-1#TRPBF utilizes an internal synchronous rectifier, which enhances efficiency by eliminating the voltage drop and power loss typically associated with an external Schottky diode. This feature, combined with a peak efficiency of 92%, ensures minimal heat generation and maximum battery utilization.

The device features Burst Mode® operation, which maintains high efficiency at low output currents while keeping the output ripple below 10mV peak-to-peak. This characteristic is particularly important in noise-sensitive applications. Additionally, the LTC3388 provides a selectable frequency of either 1.2MHz or 2.4MHz, allowing designers to optimize the size of external components and avoid critical frequency bands, such as those used for radio communications.

For added flexibility, the LTC3388IDD-1#TRPBF includes an internal feedback divider that sets the default output voltage to 1.8V, but it can also be programmed via external resistors for outputs ranging from 1.2V to 5V. This customization enables the device to power a wide variety of ICs and peripherals without the need for additional voltage regulation.

Protection features are comprehensive, with internal over-temperature protection and short-circuit protection. The LTC3388IDD-1#TRPBF comes in a compact 8-lead DFN package, making it suitable for space-constrained applications.

Overall, the LTC3388IDD-1#TRPBF is a robust and versatile power management solution that offers the perfect balance between prolonging battery life and delivering reliable performance for your low-power electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess