EN
  • EN
  • DE

LTC3400ES6

Part No LTC3400ES6
Manufacturer Linear Technology
Description 600mA, 1.2MHz Micropower Synchronous Boost Converter in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208702-LTC3400ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3400ES6 CAD Model

Description

The LTC3400ES6 from Linear Technology is a high-efficiency, synchronous step-down regulator that offers a compact and power-efficient solution for portable electronics. This regulator operates over a wide input voltage range from 2.5V to 5.5V, making it ideal for single-cell Li-Ion or multi-cell alkaline/NiMH applications. The LTC3400ES6 is housed in a small SOT-23 package, which is perfect for space-constrained applications.

Key Features:

  • High Efficiency: Capable of up to 96% efficiency, the LTC3400ES6 provides excellent power conversion, minimizing heat generation and maximizing battery life.
  • Current Mode Operation: Offers excellent line and load transient response with a high switching frequency of up to 1.5MHz, allowing the use of small, low-cost capacitors and inductors.
  • Low Quiescent Current: The device features a low no-load quiescent current of only 20µA, which further extends battery life in portable systems.
  • Internal Synchronous Rectifier: Eliminates the need for an external Schottky diode, reducing external component count and system complexity.
  • Burst Mode® Operation: Enhances efficiency at light loads, making it suitable for battery-powered applications requiring long standby times.
  • 600mA Output Current: The LTC3400ES6 can deliver up to 600mA of continuous output current to meet the demands of a variety of loads.
  • Stable with Ceramic Capacitors: The regulator remains stable with ceramic output capacitors, providing a reliable performance with smaller, lower-cost capacitors.

Applications:

The LTC3400ES6 is versatile and can be used in a multitude of applications, including:

  • Portable Instruments
  • Medical Devices
  • Wireless and DSL Modems
  • PDAs and Handheld Computers
  • MP3 Players
  • Digital Cameras and other Portable Consumer Electronics

In summary, the LTC3400ES6 from Linear Technology is a feature-rich, high-performance step-down regulator that meets the stringent power requirements of modern portable devices. Its high efficiency, low quiescent current, and small footprint make it an excellent choice for designers looking to optimize power management in their products.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess