EN
  • EN
  • DE

LTC3406ES5#25221

Part No LTC3406ES5#25221
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 303307-LTC3406ES5#25221
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3406ES5#25221 CAD Model

Description

LTC3406ES5#25221: High-Efficiency, 600mA Synchronous Step-Down Regulator

The LTC3406ES5#25221 is a versatile and compact synchronous step-down regulator from Linear Technology, designed to deliver high efficiency and performance for portable applications. This advanced power management integrated circuit (IC) is capable of providing a continuous output current of up to 600mA, making it an ideal solution for battery-powered devices where power efficiency and battery life are of utmost importance.

Engineered with a high switching frequency of up to 2.25MHz, the LTC3406ES5#25221 allows for the use of small surface-mount inductors and capacitors, which results in a reduced footprint and minimal board space usage. This makes it particularly suitable for space-constrained applications such as handheld devices, portable media players, and other compact electronics.

The device operates from an input voltage range of 2.5V to 5.5V, making it compatible with a variety of power sources, including single-cell lithium-ion batteries. The output voltage is adjustable from 0.6V to the input voltage, providing flexibility to power a wide range of low-voltage ICs and peripherals.

Featuring internal synchronous rectification, the LTC3406ES5#25221 enhances efficiency by reducing power loss due to diode conduction. Additionally, with its no-load quiescent current of only 20μA and a shutdown current of less than 1μA, the regulator ensures minimal drain on the battery when the load is light or when the device is in standby mode.

The LTC3406ES5#25221 integrates multiple protection features, including overtemperature protection and current limiting, to safeguard the device and the load from adverse conditions. The thermal regulation function optimizes the charging cycle to prevent overheating and maintain performance reliability.

Available in a small, thermally efficient SOT-23 package, the LTC3406ES5#25221 is a robust power solution that offers a combination of high efficiency, flexible operation, and compact design, making it a top choice for designers looking to enhance the performance of their portable applications.

Whether you're developing a new handheld gadget or optimizing the power management system of an existing portable device, the LTC3406ES5#25221 from Linear Technology stands out as a high-quality, reliable component that can meet your stringent power requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6246 $60.1198
31+ $3.7942 $117.6202
48+ $3.6764 $176.4672
65+ $3.5574 $231.2310
84+ $3.4384 $288.8256
113+ $3.0827 $348.3451
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess