EN
  • EN
  • DE

LTC3409IDD3ZZPBF

Part No LTC3409IDD3ZZPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 303316-LTC3409IDD3ZZPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3409IDD3ZZPBF CAD Model

Description

Product Overview: LTC3409IDD3ZZPBF

The LTC3409IDD3ZZPBF is a high-performance, step-down switching regulator fabricated by Linear Technology. Designed to meet the stringent power requirements of modern electronics, this efficient regulator offers a compact solution for applications requiring a lower output voltage from a higher input voltage source. The LTC3409 series is particularly well-suited for portable devices due to its small size and high efficiency.

Key Features:

  • High Efficiency: The LTC3409IDD3ZZPBF boasts a high efficiency rate, which minimizes power loss during conversion and extends battery life in portable applications.
  • Adjustable Output Voltage: Users can set the output voltage to their specific needs, providing versatility across different devices and applications.
  • Low Quiescent Current: Its low quiescent current ensures minimal power drain when the device is in standby mode, making it ideal for battery-powered applications.
  • Wide Input Voltage Range: This regulator can operate with input voltages from 2.5V to 5.5V, accommodating a variety of power sources.
  • Fast Transient Response: The LTC3409IDD3ZZPBF provides a quick response to changes in load, which is crucial for maintaining voltage stability in dynamic systems.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring reliability and longevity.

Applications:

The versatility of the LTC3409IDD3ZZPBF makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless modems and network cards
  • GPS devices
  • Digital cameras and audio devices
  • Medical devices

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC3409IDD3ZZPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in a variety of environments.

In summary, the LTC3409IDD3ZZPBF from Linear Technology is a versatile and efficient step-down switching regulator that offers a host of features for smooth voltage conversion and power management in a range of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess