The CMDSH2-3 is a high-speed switching diode manufactured by Central Semiconductor Corp. This diode is designed for applications requiring fast switching and low capacitance, commonly used in clamping, protection, and signal rectification circuits. Its compact size and robust characteristics make it ideal for high-density circuit board designs.
Applications
- High-speed switching circuits
- Clamping circuits
- Protection circuits
- Signal rectification
- Voltage clamping
- Data line protection
Features
- Fast switching speed
- Low capacitance
- Low leakage current
- Surface mount package (SOD-323)
Benefits
- Improved circuit performance due to fast switching
- Reduced signal distortion due to low capacitance
- Enhanced reliability due to low leakage current
- Space-saving design due to the small surface mount package
Additional Details
The CMDSH2-3 features a maximum reverse voltage (VR) of 75V and a forward current (IF) of 200mA. Its key feature is its very low reverse recovery time (trr), typically around 4 nanoseconds, which is critical for high-speed switching applications. The junction capacitance (Cj) is approximately 4 pF, which minimizes signal distortion. This diode is designed for operation in temperatures ranging from -65°C to +150°C. Packaged in a SOD-323 surface mount package, it's well-suited for automated assembly processes.
When using the CMDSH2-3, proper PCB layout is essential to minimize parasitic inductance and capacitance. Short traces and strategic component placement are highly recommended to achieve optimal performance. The diode should be placed as close as possible to the protected circuitry to effectively suppress transient voltage overshoots during switching. Detailed specifications and application guidelines can be found in the manufacturer's datasheet.
The CMDSH2-3 is an excellent component for applications requiring a fast and efficient switching diode with low capacitance. It's frequently employed in high-frequency circuits, data line protection, and precision signal processing applications. Its durable design and reliable performance have made it a popular choice for design engineers.