The LTC3410BESC6#PBF is a compact, high-efficiency, synchronous step-down DC/DC converter designed and manufactured by Linear Technology. It is an ideal solution for portable applications where space is at a premium and extended battery life is essential. This product offers a high switching frequency of 2.25MHz, which allows for the use of small surface-mount components, thereby reducing the overall footprint of the power supply design.
Key Features:
- High Efficiency: Capable of up to 96% efficiency, this converter ensures minimal power loss during the conversion process, making it suitable for battery-powered devices.
- Wide Input Voltage Range: The LTC3410BESC6#PBF operates with an input voltage range from 2.5V to 5.5V, accommodating a variety of power sources.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, giving designers flexibility in their power system design.
- Low Quiescent Current: The low quiescent current of only 20μA extends battery life in portable applications when in standby mode.
- Fast Transient Response: A fast transient response feature helps maintain a stable output voltage even during rapid load changes, ensuring reliable performance for sensitive electronic devices.
- Synchronous Operation: Internal synchronous rectification improves efficiency by eliminating the need for an external Schottky diode.
- Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.
- Small Package: The LTC3410BESC6#PBF comes in a tiny 6-Lead SC70 package, perfect for space-constrained applications.
Applications:
The LTC3410BESC6#PBF is suitable for a wide range of applications, including but not limited to:
- Portable Media Players
- Handheld Devices
- GPS Receivers
- Digital Cameras
- Wireless and DSL Modems
- PDAs and Smartphones
With its high switching frequency and synchronous operation, the LTC3410BESC6#PBF from Linear Technology is an excellent choice for designers looking to optimize power efficiency and space in their portable electronic designs.