EN
  • EN
  • DE

LTC3417AEFE-2#PBF

Part No LTC3417AEFE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL SYNC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 1A, 1.5A
Frequency - Switching 1.5MHz, 600kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 1062569-LTC3417AEFE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3417AEFE-2#PBF CAD Model

Description

LTC3417AEFE-2#PBF - Dual Monolithic Synchronous Step-Down Regulator

The LTC3417AEFE-2#PBF is a high-performance, dual monolithic synchronous step-down regulator from Linear Technology, designed to deliver efficient power management for a variety of applications. This regulator features two independent output channels, each capable of delivering up to 800mA of continuous output current. The LTC3417AEFE-2#PBF operates over a wide input voltage range from 2.25V to 5.5V, making it suitable for single Li-Ion, multi-cell alkaline, or NiMH applications as well as for power supplies derived from a 5V rail.

The device integrates two internal 0.8Ω switches that allow for a high level of efficiency, which is crucial for battery-powered devices. With a switching frequency of up to 2.25MHz, the LTC3417AEFE-2#PBF enables the use of small, low-cost capacitors and inductors, thereby reducing the overall solution footprint and cost on the PCB. The high-frequency operation also allows for a faster transient response, which is beneficial in applications that have quick load changes.

Each channel of the LTC3417AEFE-2#PBF has independent shutdown and soft-start functions, providing flexibility and precise control to the power management system. The current mode operation provides excellent line and load transient response. Additionally, internal cycle-by-cycle current limit provides protection against shorted outputs, and thermal shutdown ensures protection under over-temperature conditions.

The LTC3417AEFE-2#PBF is available in a thermally efficient 16-lead TSSOP package with an exposed pad for enhanced thermal performance. This package is suitable for space-constrained applications that require a compact power solution without compromising on performance.

Key features of the LTC3417AEFE-2#PBF include:

  • Dual 800mA Output Current
  • Wide Input Voltage Range: 2.25V to 5.5V
  • Up to 95% High Efficiency
  • High Switching Frequency: Up to 2.25MHz
  • Independent Shutdown and Soft-Start Functions
  • Current Mode Operation for Excellent Transient Response
  • Low Dropout Operation: 100% Duty Cycle
  • Protected by Internal Current Limit and Thermal Shutdown
  • Compact 16-Lead TSSOP Package with Exposed Pad

The LTC3417AEFE-2#PBF is an ideal solution for portable devices, wireless modems, and other low-voltage, high-density power systems that require efficient, high-frequency, dual-channel power regulation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0807 $64.3228
8+ $13.1944 $105.5552
12+ $12.7821 $153.3852
17+ $12.3698 $210.2866
21+ $11.9574 $251.1054
28+ $10.7205 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess