EN
  • EN
  • DE

LTC3428EDD#TRPBF

Part No LTC3428EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 10DFN / Conv DC-DC 1.6V to 4.5V Step Up Single-Out 1.6V to 5.25V 2.5A 10-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 1.6V
Maximum Output Voltage 5.25V
Output Current 2A (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 020583-LTC3428EDD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3428EDD#TRPBF
Introduction Date August 30, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3428EDD#TRPBF CAD Model

Description

LTC3428EDD#TRPBF Overview

The LTC3428EDD#TRPBF is a high-performance, synchronous step-up DC/DC converter from Linear Technology, designed to provide a compact and efficient power solution for portable devices. This product is specifically engineered to meet the demands of applications requiring a small footprint, high efficiency, and reliable operation under varying load conditions.

Key Features

  • High Efficiency: The LTC3428EDD#TRPBF boasts a high efficiency rate, which is crucial for battery-powered devices, as it extends battery life and reduces heat generation.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 5.25V, providing flexibility for different circuit requirements.
  • Low Quiescent Current: Its low quiescent current is ideal for always-on and standby applications, minimizing power drain when the device is not in active use.
  • Synchronous Rectification: The inclusion of synchronous rectification enhances efficiency, particularly at higher load currents, by eliminating the diode drop associated with traditional non-synchronous converters.
  • Wide Input Voltage Range: The device operates from an input voltage range of 1.5V to 5.5V, accommodating a variety of power sources, including single-cell lithium-ion batteries.
  • Small Package Size: Housed in a compact 10-lead DFN package, the LTC3428EDD#TRPBF is designed for space-constrained applications.

Applications

The LTC3428EDD#TRPBF is well-suited for a broad spectrum of applications, particularly where space and efficiency are critical. These include:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Transmitters
  • GPS Devices
  • MP3 Players

Reliability and Performance

Linear Technology ensures that the LTC3428EDD#TRPBF meets stringent quality and performance standards. The device features internal soft-start to limit inrush current during startup, thermal protection, and a robust power switch capable of delivering high current outputs. With its advanced design and integrated features, the LTC3428EDD#TRPBF is an excellent choice for designers looking for a reliable and high-performing step-up converter.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3726 $61.1178
6+ $16.7160 $100.2960
10+ $16.1936 $161.9360
13+ $15.6713 $203.7269
17+ $15.1489 $257.5313
23+ $13.5818 $312.3814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess