EN
  • EN
  • DE

LTC3429ES6#TRPBF

Part No LTC3429ES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ 0.6A SYNC TSOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 4.3V
Output Current 600mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 303332-LTC3429ES6#TRPBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC3429ES6#TRPBF CAD Model

Description

Product Overview: LTC3429ES6#TRPBF

The LTC3429ES6#TRPBF is a high-performance, synchronous step-up DC/DC converter from Linear Technology, a brand of Analog Devices. This compact and efficient power solution is designed to meet the stringent demands of portable and space-constrained electronic devices. With its advanced features and robust performance, the LTC3429ES6#TRPBF provides a reliable power source for a variety of applications, including handheld devices, medical equipment, and wireless sensors.

Key Features

  • High Efficiency: The LTC3429ES6#TRPBF boasts a high efficiency rate, which helps to extend battery life in portable applications. Its synchronous rectification design ensures minimal heat generation, making it suitable for continuous operation.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing designers to tailor the power supply to the specific needs of their application. This flexibility ensures compatibility with a wide range of devices and systems.
  • Low Quiescent Current: With an impressively low quiescent current, this converter minimizes the drain on the battery when in standby mode, further conserving energy and extending the overall battery life of the application.
  • Integrated Soft-Start Feature: The built-in soft-start function reduces inrush current during startup, which helps to prevent potential damage to the converter and the load, ensuring a smooth and safe power-up sequence.
  • Small Package Size: Encased in a compact SOT-23 package, the LTC3429ES6#TRPBF is ideal for space-constrained applications, providing a high-density power solution without sacrificing performance.

Applications

  • Portable Electronic Devices
  • Medical Instruments
  • Wireless Sensors and Transmitters
  • Energy Harvesting Systems
  • Backup Power Supplies

In summary, the LTC3429ES6#TRPBF from Linear Technology is a versatile and efficient step-up DC/DC converter that offers a range of features designed to enhance the performance and reliability of your power-sensitive applications. Its high efficiency, adjustable output voltage, and low quiescent current make it an excellent choice for designers looking to optimize power consumption and maximize battery life in their products. Moreover, its small footprint and integrated protection features ensure a seamless integration into a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6467 $53.2335
12+ $8.7357 $104.8284
18+ $8.4627 $152.3286
25+ $8.1898 $204.7450
32+ $7.9168 $253.3376
43+ $7.0978 $305.2054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,318 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess