EN
  • EN
  • DE

MAX1574ETB

Part No MAX1574ETB
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description 1X/2X, WHITE LED CHARGE PUMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 3
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 60mA
Frequency 1MHz
Dimming Multi-Step
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN-EP (3x3)
Base Product Number MAX1574
Standard Package 134 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629564-MAX1574ETB
Ultra Librarian 3D Model Ultra Librarian MAX1574ETB CAD Model

Description

Maxim Integrated's MAX1574ETB High-Efficiency, White-LED Driver

The MAX1574ETB from Maxim Integrated is a compact, high-efficiency, white LED driver designed to provide optimal power solutions for portable devices that utilize LED backlighting. This device is particularly well-suited for small-form-factor applications such as mobile phones, PDAs, and other handheld devices where power efficiency and space constraints are critical considerations.

Featuring a step-up converter that operates at a fixed frequency of 2MHz, the MAX1574ETB allows for the use of tiny, low-profile inductors and ceramic capacitors, thus minimizing the overall footprint on the PCB. The high switching frequency also enables the device to maintain a consistent performance without generating significant noise, making it an excellent choice for noise-sensitive applications.

One of the key benefits of the MAX1574ETB is its ability to drive up to four white LEDs in series with a constant current, ensuring uniform brightness and enhancing the overall user experience. The device offers a wide input voltage range from 2.6V to 5.5V, accommodating the varying power requirements of different battery technologies and system power buses.

The MAX1574ETB incorporates a built-in dimming control, providing users with the flexibility to adjust the brightness of the LED backlight to suit their preferences or to extend battery life. This dimming function can be controlled either through a PWM input or by using an analog voltage, giving designers multiple options for integrating the driver into their systems.

For safety and longevity, the device includes thermal-shutdown protection and built-in overvoltage protection, which prevents damage to the LEDs in the event of an open circuit. The MAX1574ETB is available in a tiny, 10-pin TDFN package, offering a space-saving solution without compromising on performance.

In summary, Maxim Integrated's MAX1574ETB is a versatile, efficient, and compact LED driver solution that meets the stringent demands of modern portable electronics, ensuring consistent lighting quality while maximizing battery life.

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess