The LTC3450EUD from Linear Technology is a versatile and high-performance power management integrated circuit, designed to cater to the demanding needs of portable electronic devices. This advanced chip features a compact, low-profile QFN package, making it an ideal solution for space-constrained applications.
Key Features:
- High Efficiency: The LTC3450EUD boasts a high efficiency rate, which is critical for maximizing battery life in portable devices. Its efficiency is optimized across a wide range of load currents.
- Adjustable Output: This product offers an adjustable output voltage, providing design flexibility for powering various components within an electronic system.
- Low Noise Operation: The device operates with minimal noise, a crucial attribute for sensitive applications such as audio or precision measurement devices.
- Thermal Protection: Integrated thermal protection ensures that the device operates within safe temperature ranges, enhancing the reliability and longevity of both the power IC and the overall system.
Applications:
The LTC3450EUD is suitable for a broad array of applications, including but not limited to:
- Portable Media Players
- Handheld Devices
- Medical Instruments
- Wireless and RF-Powered Devices
Technical Specifications:
- Package Type: 16-Lead (3mm × 3mm) QFN
- Input Voltage Range: 2.5V to 5.5V
- Adjustable Output Voltage Range: Up to 5.5V
- Switching Frequency: Up to 2.25MHz
The LTC3450EUD is a testament to Linear Technology's commitment to providing innovative, high-quality power management solutions. Whether for personal electronics, industrial instrumentation, or wireless communication systems, this IC delivers the performance and reliability required to power the next generation of portable devices.