EN
  • EN
  • DE

LTC3456EUF#TRPBF

Part No LTC3456EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CONV DC/DC USB BATT 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications USB, Peripherals
Supply Voltage - Operating 1.8 V to 3.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 1062599-LTC3456EUF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3456EUF#TRPBF CAD Model

Description

Product Overview: LTC3456EUF#TRPBF

The LTC3456EUF#TRPBF is a high-performance, dual DC/DC converter integrated circuit designed and manufactured by Linear Technology. This product is specifically crafted to provide a compact, efficient, and reliable power management solution for portable electronic devices. The LTC3456EUF#TRPBF is particularly well-suited for applications that require multiple supply voltages, such as smartphones, tablets, digital cameras, and other battery-operated gadgets.

Key Features

  • Dual Output: The device offers two independently regulated output voltages, which can be adjusted to suit various application needs.
  • High Efficiency: With its advanced design, the LTC3456EUF#TRPBF provides excellent power efficiency, which is crucial for extending battery life in portable devices.
  • Wide Input Voltage Range: The converter operates over a broad input voltage range, accommodating different types of batteries and power sources.
  • Adjustable Switching Frequency: Users can set the switching frequency of the converter, allowing for optimization between efficiency and component size.
  • Integrated Soft-Start: The soft-start feature limits inrush current during startup, which helps prevent system glitches and extends the life of the battery and the device itself.
  • Thermal Protection: Built-in thermal shutdown protects the device from damage due to overheating, ensuring reliability and safety.

Applications

The LTC3456EUF#TRPBF is versatile and can be used in a wide range of applications. It is particularly useful in portable devices that require efficient power management and multiple voltage domains. Some common applications include:

  • Handheld Instruments
  • Portable Media Players
  • Wireless Modems and Network Cards
  • GPS Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3456EUF#TRPBF is no exception. It is designed to meet the stringent requirements of portable applications and is available in a compact, 24-lead QFN package. The product is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

In summary, the LTC3456EUF#TRPBF from Linear Technology is an excellent choice for designers looking for a dual output, high-efficiency DC/DC converter that is both flexible and reliable for their power-sensitive portable applications.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess