EN
  • EN
  • DE

LTC3496IUFDTRPBF

Part No LTC3496IUFDTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072335-LTC3496IUFDTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3496IUFDTRPBF CAD Model

Description

LTC3496IUFDTRPBF - LED Driver IC by Linear Technology

The LTC3496IUFDTRPBF is a high-performance LED driver integrated circuit (IC) designed and manufactured by Linear Technology, a company renowned for its expertise in analog integrated circuits and power management solutions. This particular IC is engineered to efficiently manage and drive LEDs in a compact and reliable package, making it an ideal choice for portable and space-constrained applications.

Key Features:

  • Integrated Dual Channel: The IC features two independent driver channels, which can be used to drive two separate LED strings or combined for higher current applications, providing design flexibility.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 2.5V to 10V, accommodating various power sources including single-cell Li-Ion batteries.
  • High Efficiency: The LTC3496IUFDTRPBF is designed for high efficiency, which is critical for battery-powered devices, maximizing battery life and reducing heat generation.
  • Adjustable Current Control: It offers adjustable current control for each LED channel, allowing precise control of the light output and ensuring consistent brightness and color balance.
  • Small Form Factor: The IC comes in a compact QFN package, which is ideal for space-constrained applications while also providing good thermal performance.
  • Thermal Protection: It includes thermal protection features that safeguard the IC and the LEDs from overheating, thereby enhancing system reliability.

Applications:

The LTC3496IUFDTRPBF is versatile and can be used in a variety of lighting applications, including:

  • Portable and handheld devices
  • Backlighting for LCD displays
  • Automotive and avionics lighting
  • General-purpose LED illumination

With its dual-channel configuration, high efficiency, and compact size, the LTC3496IUFDTRPBF from Linear Technology is an excellent choice for designers looking to create sophisticated LED lighting solutions that require reliable and consistent performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess