EN
  • EN
  • DE

LTC3523EUD#TRPBF

Part No LTC3523EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ DL SYNC 16QFN / Conv DC-DC 1.8V to 5.5V Synchronous Non-Inverting/Inverting/Step Up/Step Down Dual-Out 1.8V to 5.25V/0.615V to 5.25V 0.6A/0.4A 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 1.8V
Voltage Input MAX 5.5V
Output Voltage 0.615V
Output Voltage MAX 5.5V
Output Current 400mA, 600mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 783379-LTC3523EUD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3523
Introduction Date February 27, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3523EUD#TRPBF CAD Model

Description

LTC3523EUD#TRPBF - Dual Channel Synchronous Step-Up DC/DC Converter and LDO

The LTC3523EUD#TRPBF is an integrated power management IC designed by Linear Technology, now part of Analog Devices, which provides a compact and efficient solution for dual channel synchronous step-up DC/DC conversion along with an additional low dropout regulator (LDO). This product is specifically tailored for portable battery-powered devices where space is at a premium and efficient power conversion is essential.

Key Features:

  • Dual Synchronous Step-Up DC/DC Converters: The device features two independent step-up converters capable of delivering a high efficiency power conversion with adjustable output voltages.
  • Integrated LDO: Alongside the DC/DC converters, an additional LDO provides a clean and stable voltage rail for noise-sensitive components.
  • Wide Input Voltage Range: The LTC3523EUD#TRPBF operates from an input voltage range of 1.8V to 5.5V, making it ideal for single-cell Li-Ion/Polymer or multi-cell alkaline/NiMH applications.
  • Adjustable Output Voltage: The output voltages for the step-up converters are adjustable via external resistors, offering design flexibility.
  • Burst Mode® Operation: It includes a proprietary Burst Mode operation that ensures high efficiency at low output currents, which is critical for extending battery life in portable devices.
  • Power Good Output: The device provides a 'power good' signal output for easy power sequencing and system monitoring.
  • Compact Package: The LTC3523EUD#TRPBF is offered in a compact, 16-lead QFN package, optimizing board space.
  • Temperature Range: It operates over a junction temperature range from –40°C to 85°C, suitable for a wide range of environments and applications.

Applications:

The LTC3523EUD#TRPBF is versatile and can be used in various applications including:

  • Portable Medical Devices
  • Handheld Instruments
  • GPS Receivers
  • Wireless Transmitters and Networking Devices
  • Digital Cameras
  • Small OLED Displays

With its high integration and performance, the LTC3523EUD#TRPBF provides an excellent power management solution for designers looking to optimize their power delivery systems in space-constrained and battery-operated devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 689 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess