EN
  • EN
  • DE

LTC3525ISC6-3.3#TRMPBF

Part No LTC3525ISC6-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3525 - 400mA Micropower Synchronous Step-Up DC/DC Converter with Output Disconnect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SC
Max Input Voltage 4.5 V
Max Operating Temperature 125 °C
Min Input Voltage 1 V
Min Operating Temperature -40 °C
Min Output Voltage 3.3 V
Mount Surface Mount
Nominal Output Voltage 3.3 V
Number of Outputs 1
Number of Pins 6
Output Configuration Positive
Output Current 400 mA
Output Type Fixed
Output Voltage 3.3 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Synchronous Rectifier Yes
Topology Boost
Win Source Part Number 1180798-LTC3525ISC6-3.3#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3525ISC6-3.3#TRMPBF CAD Model

Description

LTC3525ISC6-3.3#TRMPBF - Linear Technology

The LTC3525ISC6-3.3#TRMPBF is a high-efficiency, fixed-output, synchronous step-up DC/DC converter from Linear Technology, designed to provide a compact and efficient power solution for portable and battery-powered applications. This converter is capable of generating a 3.3V output from an input voltage range of 0.85V to 4.5V, making it ideal for single-cell Li-Ion/Polymer, or multi-cell alkaline/NiMH applications.

With its internal 400mA switch, the LTC3525ISC6-3.3#TRMPBF can deliver up to 100mA of continuous output current at 3.3V from a 1.5V input. Its high switching frequency of up to 1MHz allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design. Additionally, the device features a "Burst Mode" operation that significantly improves efficiency at light loads, which is critical for maximizing battery life.

The LTC3525ISC6-3.3#TRMPBF comes in a compact, low-profile (1mm) SC70 package, making it suitable for space-constrained applications. The device also includes a range of features to ensure stable and reliable operation, such as thermal overload protection, a low-battery detector, and a shutdown mode that reduces quiescent current to under 1μA, further conserving battery life during standby periods.

Key features of the LTC3525ISC6-3.3#TRMPBF include:

  • Fixed 3.3V Output Voltage
  • Up to 100mA Output Current
  • High Efficiency: Up to 94%
  • Wide Input Voltage Range: 0.85V to 4.5V
  • High 1MHz Switching Frequency
  • Low Quiescent Current: <1μA in Shutdown
  • Burst Mode Operation for High Efficiency at Light Loads
  • Thermal Overload Protection
  • Low-Battery Detector
  • Compact SC70 Package

Overall, the LTC3525ISC6-3.3#TRMPBF is a powerful, efficient, and space-saving solution for a wide range of portable power applications. Whether it's for personal electronics, medical devices, or other battery-operated equipment, this step-up converter is engineered to meet the needs of designers looking for a reliable and high-performance power management solution.

You May Also Be Interested in

Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Fujitsu Electronics America, Inc.
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess