EN
  • EN
  • DE

LTC3526BEDC#TRPBF

Part No LTC3526BEDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.5A SYNC 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) 1.6V
Maximum Output Voltage 5.25V
Output Current 500mA (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 126950-LTC3526BEDC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3526BEDC#TRPBF CAD Model

Description

The LTC3526BEDC#TRPBF is a high-efficiency, synchronous step-up DC/DC converter designed by Linear Technology, now part of Analog Devices. This compact and powerful component is engineered to provide a constant voltage supply from a lower voltage input, which is particularly suitable for battery-powered applications.

Key Features

  • Adjustable Output Voltage: The device allows users to adjust the output voltage to meet specific requirements, ensuring flexibility across different applications.
  • High Efficiency: With synchronous rectification, the LTC3526BEDC#TRPBF achieves high efficiency, which is crucial for prolonging battery life in portable devices.
  • Low Quiescent Current: The low quiescent current feature minimizes the power drain when the device is in standby mode, contributing to energy savings.
  • Wide Input Voltage Range: It operates over a wide range of input voltages, making it versatile for use with various power sources.
  • Compact Package: The LTC3526BEDC#TRPBF comes in a tiny, low-profile (2mm x 2mm) DFN package, which is ideal for space-constrained applications.

Applications

Due to its high efficiency and adjustable output, the LTC3526BEDC#TRPBF is well-suited for a variety of applications, including:

  • Portable Medical Devices
  • Wireless Headsets
  • MP3 Players
  • Handheld Instruments
  • GPS Receivers

Technical Specifications

  • Part Number: LTC3526BEDC#TRPBF
  • Manufacturer: Linear Technology/Analog Devices
  • Package: 6-Lead DFN (2mm x 2mm)
  • Output Voltage: Adjustable
  • Input Voltage Range: 0.5V to 5.5V
  • Switching Frequency: Up to 1MHz
  • Topology: Synchronous Boost

Conclusion

The LTC3526BEDC#TRPBF from Linear Technology is a versatile and efficient solution for boosting voltage in battery-powered applications. Its compact size, adjustable output, and high efficiency make it an ideal choice for designers looking to optimize power management in portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess