EN
  • EN
  • DE

LTC3527EUD#TRPBF

Part No LTC3527EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ DL SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 0.88V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 1.6V
Maximum Output Voltage 5.25V
Output Current 400mA (Switch), 800mA (Switch)
Frequency - Switching 1.2MHz, 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 141461-LTC3527EUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3527EUD#TRPBF CAD Model

Description

LTC3527EUD#TRPBF: A High-Efficiency, Dual-Channel Synchronous Step-Up DC/DC Converter

The LTC3527EUD#TRPBF is an innovative dual-channel synchronous step-up DC/DC converter designed by Linear Technology, now part of Analog Devices. This compact and efficient power management integrated circuit (IC) is tailored to extend battery life in portable electronic devices. Its primary function is to boost low input voltages from single or dual cell alkaline, NiMH, or Li-Ion batteries to a selectable fixed output voltage, making it an ideal choice for handheld applications.

Key Features:

  • Dual Independent Output Channels: The LTC3527EUD#TRPBF features two independent output channels capable of delivering up to 400mA of continuous output current from each channel, which can satisfy the power needs of diverse components within a system.
  • High Efficiency: With synchronous rectification and a switching frequency of up to 2.25MHz, this converter boasts high efficiency, which translates to longer battery life and reduced heat generation.
  • Wide Input Voltage Range: The device operates with an input voltage range of 0.7V to 5V, making it versatile for various battery configurations and ensuring operation even as the battery voltage declines.
  • Fixed Output Voltages: The LTC3527EUD#TRPBF provides selectable fixed output voltages of 3.3V or 5V, which are common requirements for digital circuits and other standard electronic components.
  • Burst Mode Operation: To enhance battery life further, the device offers Burst Mode operation, which reduces quiescent current to only 7µA during light loads or standby, while still delivering the necessary power when the load increases.
  • Thermal Protection: The converter includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.
  • Compact Package: Housed in a 16-lead QFN package, the LTC3527EUD#TRPBF is designed for space-constrained applications, offering a minimal footprint on the PCB.

Applications:

The LTC3527EUD#TRPBF is suitable for a wide range of portable devices, including:

  • Handheld Medical Instruments
  • GPS Receivers
  • Digital Cameras
  • Portable Media Players
  • Wireless Mice and Keyboards
  • Bluetooth Headsets

With its dual-channel capability and high efficiency, the LTC3527EUD#TRPBF is a robust power solution that enhances the performance and usability of portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1209 $56.8463
16+ $6.6634 $106.6144
24+ $6.4551 $154.9224
33+ $6.2469 $206.1477
42+ $6.0387 $253.6254
56+ $5.4140 $303.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 909 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess