EN
  • EN
  • DE

LTC3529EDCB#PBF

Part No LTC3529EDCB#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 303351-LTC3529EDCB#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3529EDCB#PBF CAD Model

Description

LTC3529EDCB#PBF from Linear Technology

The LTC3529EDCB#PBF is a high-efficiency, synchronous, step-up DC/DC converter designed by Linear Technology, a brand renowned for its reliable and high-performance power management solutions. This integrated circuit is specifically crafted to meet the demanding requirements of portable electronics, where efficient power conversion extends battery life and reduces heat generation.

Key Features:

  • Wide Input Voltage Range: The LTC3529 operates from a 0.5V to 5V input voltage range, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as other power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 2.5V to 5.25V, allowing for versatility across various applications and ensuring compatibility with different voltage requirements of modern electronics.
  • High Efficiency: With up to 94% efficiency, this device minimizes power loss during conversion, ensuring maximum energy is delivered to the load.
  • Synchronous Rectification: The inclusion of internal synchronous rectification improves efficiency further by reducing the voltage drop and power loss associated with diode rectifiers.
  • No Schottky Diode Required: The LTC3529's design eliminates the need for an external Schottky diode, simplifying the design and reducing the overall bill of materials.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-powered applications, as it reduces the drain on the battery when in standby mode.
  • High Switching Frequency: A 2.25MHz switching frequency allows the use of small, low-cost capacitors and inductors, reducing the size and cost of the overall power supply design.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it from damage due to overheating.
  • Durable and Compact Package: Housed in a 6-lead DFN package, the LTC3529EDCB#PBF is both robust and compact, saving space on the PCB and making it ideal for space-constrained applications.

Applications:

The LTC3529EDCB#PBF is a versatile power solution that can be used in a wide range of portable devices, including:

  • Medical devices
  • Wireless sensors
  • Handheld instruments
  • GPS receivers
  • MP3 players
  • Portable media players
  • Energy harvesting systems

In conclusion, the LTC3529EDCB#PBF from Linear Technology is a compact, efficient, and flexible solution for portable applications where power efficiency and space constraints are critical considerations. Its high efficiency, wide input range, and adjustable output voltage make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess