EN
  • EN
  • DE

LTC3531ES6-3#TRPBF

Part No LTC3531ES6-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 3.02V 0.2A TSOT23 / Conv DC-DC 1.8V to 5.5V Synchronous Non-Inverting/Inverting/Step Up/Step Down Single-Out 3V 0.125A 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 5.5V
Output Voltage 3.02V
Output Current 200mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 783389-LTC3531ES6-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3531-3
Introduction Date November 18, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3531ES6-3#TRPBF CAD Model

Description

LTC3531ES6-3#TRPBF - Integrated Synchronous Buck-Boost DC/DC Converter

The LTC3531ES6-3#TRPBF is a versatile and compact integrated DC/DC converter from Linear Technology, now part of Analog Devices, designed to provide efficient power management for a wide range of applications. This converter is capable of delivering a regulated output voltage from a varying input supply, making it ideal for portable and battery-powered devices where input voltage can fluctuate significantly.

The LTC3531ES6-3#TRPBF operates over an input voltage range of 1.8V to 5.5V, making it suitable for single-cell Li-Ion/Polymer, or multi-cell alkaline/NiMH applications. It can provide a fixed output voltage of 3.3V, which is a common requirement for digital circuits, microcontrollers, and other low-power ICs.

This buck-boost converter features an internal synchronous rectifier, which enhances its efficiency by reducing power loss during the switching process. The LTC3531 also incorporates a low-noise control algorithm that maintains excellent output voltage regulation and provides a seamless transition between buck and boost modes, ensuring a consistent power supply to the load without interruption.

With its compact SOT-23 package, the LTC3531ES6-3#TRPBF is designed for space-constrained applications. It also offers additional features such as over-temperature protection, short-circuit protection, and low-battery detection, which enhance the reliability and safety of the end product.

The LTC3531ES6-3#TRPBF is a versatile solution for designers looking to simplify their power management system with a single, efficient, and reliable IC. Whether it's used in handheld medical devices, wireless sensors, or portable media players, this buck-boost converter is engineered to provide a stable power supply in a compact form factor.

Key features of the LTC3531ES6-3#TRPBF include:

  • Wide Input Voltage Range: 1.8V to 5.5V
  • Fixed Output Voltage: 3.3V
  • High Efficiency Synchronous Operation
  • Low Noise Buck-Boost Operation
  • Compact SOT-23 Packaging
  • Over-Temperature and Short-Circuit Protection
  • Low Battery Detection

With its robust feature set and compact design, the LTC3531ES6-3#TRPBF is an excellent choice for engineers seeking a high-performance power conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1833 $55.6497
20+ $5.0734 $101.4680
31+ $4.9149 $152.3619
43+ $4.7564 $204.5252
55+ $4.5978 $252.8790
73+ $4.1222 $300.9206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess