EN
  • EN
  • DE

LTC3534EGN#TRPBF

Part No LTC3534EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 0.5A 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 7V
Output Current 500mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 120437-LTC3534EGN#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3534EGN#TRPBF CAD Model

Description

Product Overview: LTC3534EGN#TRPBF

The LTC3534EGN#TRPBF is a versatile, integrated buck-boost DC/DC converter from Linear Technology, designed to efficiently regulate an output voltage that can be higher, equal, or lower than the input voltage. This makes it an ideal choice for applications that require a stable power supply despite varying input conditions.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.4V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated 5V supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.5V to 5.5V, which ensures compatibility with a broad range of devices and systems.
  • High Efficiency: The LTC3534EGN#TRPBF features an efficiency of up to 95%, minimizing power loss and heat generation, thus enhancing system reliability and battery life.
  • Low Quiescent Current: Its low quiescent current of only 30µA (when not switching) contributes to extended battery life in portable applications.
  • Compact Package: The product is available in a 16-lead SSOP package, which is suitable for space-constrained applications.
  • Integrated Switches: It includes internal power switches, which reduce the number of external components required and simplify the design process.

Applications

The LTC3534EGN#TRPBF is a flexible power management solution for a wide range of applications, including:

  • Portable Instruments
  • Handheld Devices
  • GPS Devices
  • Wireless Modems
  • Point-of-Sale Devices
  • Medical Devices

Technical Specifications

With its Burst Mode® operation, the converter offers low ripple and low noise performance, which is crucial for sensitive RF and audio applications. Furthermore, it has a shutdown mode that reduces the supply current to less than 1µA, providing an effective power-down option to conserve energy when the system is inactive.

The LTC3534EGN#TRPBF's robust design includes over-temperature protection and short-circuit protection, ensuring reliable operation under adverse conditions. Its operating temperature range from -40°C to 85°C allows for deployment in environments with challenging thermal dynamics.

As part of Linear Technology's commitment to high-quality power management solutions, the LTC3534EGN#TRPBF represents a compact, efficient, and reliable choice for designers looking to optimize power consumption and performance in their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0642 $52.0914
40+ $2.5143 $100.5720
62+ $2.4357 $151.0134
85+ $2.3571 $200.3535
110+ $2.2786 $250.6460
147+ $2.0428 $300.2916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,616 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess