EN
  • EN
  • DE

LTC3542EDC#TRMPBF

Part No LTC3542EDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 500mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 020591-LTC3542EDC#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3542EDC#TRMPBF CAD Model

Description

LTC3542EDC#TRMPBF - High Efficiency, 2.25MHz Synchronous Step-Down Regulator

The LTC3542EDC#TRMPBF is a high-performance, synchronous step-down DC/DC converter brought to you by Linear Technology, a leader in analog integrated circuits and power management. This compact and efficient regulator is designed to provide a continuous output current of up to 300mA while maintaining a high efficiency over a wide input voltage range of 2.5V to 5.5V, making it an ideal solution for battery-powered systems and portable devices.

Encased in a 2mm x 2mm DFN package, the LTC3542EDC#TRMPBF boasts a high switching frequency of 2.25MHz, which allows for the use of small, low-cost capacitors and inductors, thus minimizing the overall solution footprint on the PCB. The device features internal synchronous rectification, which enhances efficiency by eliminating the need for an external Schottky diode and reducing power loss.

With its low RDS(ON) internal switches, the LTC3542EDC#TRMPBF offers high efficiency even at low output voltages. The no-load quiescent current is a mere 20µA, which further improves battery life in portable applications. Furthermore, the device provides a very low dropout operation, a benefit when the input voltage is close to the output voltage, ensuring continuous and reliable performance.

For protection, the LTC3542EDC#TRMPBF incorporates several features to safeguard the device and the system it powers. These include over-temperature protection, over-current protection, and a power-good flag that indicates when the output is within regulation. It also has the ability to enter a low quiescent current Burst Mode® operation, which enhances efficiency at light loads.

Its wide range of applications includes handheld devices, medical devices, GPS, MP3 players, cameras, and other portable instruments where space is at a premium and extended battery life is crucial. The LTC3542EDC#TRMPBF's combination of high efficiency, small size, and comprehensive protection features make it an optimal choice for designers looking for a versatile power solution.

With Linear Technology's commitment to high-quality products, the LTC3542EDC#TRMPBF offers a reliable and efficient solution for compact, high-performance power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9905 $55.9240
18+ $5.7358 $103.2444
27+ $5.5566 $150.0282
38+ $5.3773 $204.3374
49+ $5.1981 $254.7069
65+ $4.6603 $302.9195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,573 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess