EN
  • EN
  • DE

LTC3586EUFE#PBF

Part No LTC3586EUFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC MANAGER USB PWR HI-EFF 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 38-QFN (4x6)
Win Source Part Number 107123-LTC3586EUFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3586EUFE#PBF CAD Model

Description

Product Overview: LTC3586EUFE#PBF

The LTC3586EUFE#PBF is a versatile and robust power management integrated circuit (PMIC) designed and manufactured by Linear Technology. This high-efficiency, multi-function power management solution is particularly well-suited for portable applications powered by rechargeable batteries, such as smartphones, tablets, and other handheld devices.

Key Features

  • Integrated Power Paths: The LTC3586 features multiple integrated power paths for efficient distribution of power within the system, optimizing the performance and battery life of the device.
  • Battery Charger: A programmable battery charger is built into the LTC3586, providing safe and efficient charging for single-cell Li-Ion or Li-Polymer batteries. It includes features such as overvoltage protection and thermal regulation to ensure battery longevity and safety.
  • Multiple Regulated Outputs: The device offers several regulated outputs, including high-efficiency buck regulators and an always-on LDO, catering to the various voltage requirements of the system components.
  • PowerPath Control: With its PowerPath control, the LTC3586 enables seamless transitioning between input power sources and battery power, ensuring uninterrupted operation of the device.
  • I2C Interface: An I2C interface is available for programming and control, allowing for flexible and customizable power management schemes based on the specific needs of the application.

Applications

The LTC3586 is designed for a wide range of applications that require efficient power management and battery charging capabilities. It is particularly well-suited for portable electronic devices that need to manage power between multiple sources and provide consistent, reliable operation.

Package and Reliability

Enclosed in a compact QFN-38 package, the LTC3586EUFE#PBF is designed for space-constrained applications, while still providing robust power management features. Linear Technology ensures high reliability and performance, making the LTC3586 a trusted choice for designers looking to enhance the power efficiency and battery life of their portable devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0794 $52.3176
10+ $10.7318 $107.3180
15+ $10.3964 $155.9460
20+ $10.0611 $201.2220
26+ $9.7257 $252.8682
35+ $8.7196 $305.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,592 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess