EN
  • EN
  • DE
  • IT

LTC3589EUJ-1#TRPBF

Part No LTC3589EUJ-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CONV DC/DC 8-OUTPUT 40QFN / Regulator 2.7V to 5.5V Automotive 40-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 8μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 783454-LTC3589EUJ-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3589-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3589EUJ-1#TRPBF CAD Model

Description

Product Overview: LTC3589EUJ-1#TRPBF

The LTC3589EUJ-1#TRPBF is a versatile power management integrated circuit (PMIC) from Linear Technology, designed to cater to the demanding needs of modern portable and handheld applications. This high-efficiency, multi-output regulator is capable of providing multiple regulated voltages, making it an ideal choice for powering a variety of subsystems within a single device.

Key Features

  • Integrated Design: The LTC3589EUJ-1#TRPBF integrates multiple regulators in one compact package, reducing the need for additional external components and simplifying the power supply design.
  • Versatile Power Outputs: This PMIC features three step-down regulators and one buck-boost regulator, offering a range of output voltage options to power different components of an electronic system.
  • Adjustable Outputs: Each output is adjustable, allowing for precise voltage regulation tailored to the specific requirements of the application.
  • High Efficiency: Designed with efficiency in mind, the LTC3589EUJ-1#TRPBF minimizes power loss and heat generation, which is crucial for battery-powered devices.
  • Programmable Sequencing: The power-up and power-down sequences can be programmed, ensuring that the various subsystems are powered in the correct order to maintain system stability and functionality.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and thermal protection to safeguard against a range of potential issues that could arise during operation.

Applications

The LTC3589EUJ-1#TRPBF is well-suited for a variety of applications, particularly where multiple voltage rails and high efficiency are required. It is commonly used in:

  • Portable Medical Devices
  • Handheld Radios
  • Industrial Handhelds
  • Battery-Powered Instruments
  • Automotive Power Supplies
  • Wireless and DSL Modems

With its compact QFN package and a wide range of integrated features, the LTC3589EUJ-1#TRPBF from Linear Technology is an excellent choice for designers looking to optimize their power management solutions in space-constrained applications.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $2.9249
Maxim Integrated
QUAD TFT/LCD DC-DC CONVERTER
Lowest to $15.4766
Maxim Integrated
POWER SUPPLY SUPPORT CIRCUIT, FI
Lowest to $2.2353
Maxim Integrated
PMIC FOR CELL PHONE / PMIC
Lowest to $6.1090
Skyworks Solutions Inc.
IC CURR LIMITER CHRGR 14TDFN
Lowest to $1.3298
ON Semiconductor
IC DRIVER DARL ALT REG 14-SOIC / Automotive Alternator, 3-Phase PMIC 14-SOIC
Lowest to $1.2154
Intersil
AMPLIFIERS MISC
Lowest to $6.3076
Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.4572
Analog Devices Inc.
IC USB POWER MANAGER 24-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.1334 $56.4674
27+ $4.2120 $113.7240
42+ $4.0804 $171.3768
57+ $3.9488 $225.0816
74+ $3.8172 $282.4728
99+ $3.4223 $338.8077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess