EN
  • EN
  • DE

LTC3600EMSE#PBF

Part No LTC3600EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 15V, 1.5A Synchronous Rail-to-Rail Single Resistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 15V
Output Voltage 0V
Output Voltage MAX 14.5V
Output Current 1.5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 1208811-LTC3600EMSE#PBF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3600
Introduction Date December 12, 2011
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC3600EMSE#PBF CAD Model

Description

Linear Technology's LTC3600EMSE#PBF High Efficiency, Monolithic Synchronous Step-Down DC/DC Converter

The LTC3600EMSE#PBF is a high-performance, monolithic synchronous buck regulator from Linear Technology, a brand of Analog Devices, designed to deliver high efficiency, precise regulation, and a compact footprint for a wide range of power supply applications. This versatile DC/DC converter is an ideal solution for portable devices, industrial equipment, and automotive systems that require efficient power management.

Featuring a wide input voltage range of 4V to 15V, the LTC3600EMSE#PBF can provide a continuous output current up to 1.5A, making it suitable for single-cell Li-Ion applications, as well as fixed 5V and 12V systems. The device operates at a selectable fixed frequency between 300kHz and 3MHz, which allows designers to balance efficiency against external component size. By choosing a higher switching frequency, smaller inductors and capacitors can be used, resulting in a more compact PCB layout.

The LTC3600EMSE#PBF incorporates internal switches with RDS(ON) of only 0.09Ω and 0.12Ω for the high-side and low-side switches, respectively. This low RDS(ON) contributes to the converter's high efficiency, which can reach up to 95%, minimizing heat generation and improving system reliability.

With its No RSENSE™ feature, the LTC3600EMSE#PBF eliminates the need for an external current sense resistor, further simplifying the design and reducing overall solution cost. Additionally, the device offers a programmable soft-start function to control the inrush current during startup, enhancing system stability.

Other key features of the LTC3600EMSE#PBF include overvoltage protection, undervoltage lockout, thermal shutdown, and a power good status output. These integrated protection features ensure that the power supply operates within safe parameters, protecting both the converter and the downstream components from damage.

The LTC3600EMSE#PBF is available in a thermally efficient 12-lead MSOP package with an exposed pad for enhanced thermal performance. This package is designed to ensure reliable operation even in environments with elevated temperatures, making it a robust choice for challenging applications.

Overall, the LTC3600EMSE#PBF from Linear Technology stands out as a high-efficiency, feature-rich, and compact solution for modern power supply designs requiring a high level of performance and reliability.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0379 $60.1516
9+ $12.3388 $111.0492
13+ $11.9532 $155.3916
18+ $11.5676 $208.2168
23+ $11.1820 $257.1860
30+ $10.0253 $300.7590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess