EN
  • EN
  • DE

LTC1696ES6#TRMPBF

Part No LTC1696ES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OVERVOLT PROT CTRLR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Overvoltage Protection Controller
Supply Voltage - Operating 2.7 V to 27 V
Operating Supply Current 1.1mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1061043-LTC1696ES6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1696ES6#TRMPBF CAD Model

Description

The LTC1696ES6#TRMPBF is a sophisticated overvoltage protection controller designed by Linear Technology, now part of Analog Devices, to safeguard sensitive electronic components from potentially damaging overvoltage conditions. This compact and efficient device is an essential component for systems that require precise voltage control and protection.

Key Features

  • Wide Operating Range: The device operates over a voltage range of 2.7V to 27V, making it versatile for various applications from low-voltage portable devices to higher voltage automotive and industrial systems.
  • Adjustable Overvoltage Lockout: Users can set the overvoltage lockout threshold with an external resistor divider, allowing for custom protection levels tailored to specific needs.
  • Low Quiescent Current: With a quiescent current of only 6µA, the LTC1696ES6#TRMPBF is ideal for power-sensitive applications, ensuring minimal impact on the overall power consumption of the system.
  • Fast Response Time: The device offers a fast overvoltage turn-off response time, typically less than 1µs, providing quick protection against sudden voltage spikes.
  • Gate Drive for External N-Channel MOSFET: It includes a gate drive for an external N-channel MOSFET, which acts as a switch to disconnect the load during overvoltage conditions.
  • Compact Package: The LTC1696ES6#TRMPBF comes in a tiny SOT-23 package, making it an ideal solution for space-constrained applications.
  • Temperature Range: It operates over a temperature range of -40°C to 85°C, allowing for reliable performance in a wide range of environmental conditions.

Applications

The versatility of the LTC1696ES6#TRMPBF makes it suitable for a wide range of applications, including:

  • Automotive Electronics
  • Portable Electronics
  • Industrial Systems
  • Telecommunications
  • Power Supply Systems

The LTC1696ES6#TRMPBF by Linear Technology is a reliable and efficient solution for protecting sensitive electronics from overvoltage conditions. Its adjustable lockout threshold, low power consumption, and compact form factor make it an excellent choice for designers looking to integrate overvoltage protection into their systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1490 $54.8940
14+ $7.5069 $105.0966
21+ $7.2723 $152.7183
29+ $7.0377 $204.0933
37+ $6.8031 $251.7147
50+ $6.0994 $304.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess