EN
  • EN
  • DE

LTC3601EUD#TRPBF

Part No LTC3601EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 14.52V
Output Current 1.5A
Switching Frequency 2MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759465-LTC3601EUD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3601EUD#TRPBF CAD Model

Description

Product Overview: LTC3601EUD#TRPBF

The LTC3601EUD#TRPBF is a high-efficiency, synchronous monolithic step-down regulator from Linear Technology, designed to deliver a continuous output current of up to 1.5A. This compact and versatile power management integrated circuit (IC) is optimized for battery-powered systems and is capable of operating from an input voltage range of 4V to 15V, making it suitable for a wide array of applications including automotive, industrial, and portable devices.

Key Features

  • High Efficiency: The LTC3601EUD#TRPBF boasts high efficiency, which can reach up to 95%. This is achieved through its synchronous rectification topology, which minimizes power loss by eliminating the need for an external diode.
  • Wide Input Voltage Range: With an input voltage range of 4V to 15V, this regulator can accommodate various supply voltages, ensuring versatility across different platforms.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V, allowing for a broad range of output voltages to match the needs of the specific application it is used in.
  • High Output Current: The device can provide a continuous output current of up to 1.5A, making it suitable for powering a diverse set of components that require substantial current.
  • Thermal Protection: It includes thermal protection features that help prevent damage from overheating, ensuring reliable operation under varying conditions.
  • Compact Package: The LTC3601EUD#TRPBF comes in a 16-lead QFN package, which is designed for space-constrained applications.
  • No Schottky Diode Required: The internal synchronous switches eliminate the need for an external Schottky diode, reducing both cost and board space.

Applications

The versatility of the LTC3601EUD#TRPBF makes it an ideal choice for a multitude of applications. It is particularly well-suited for portable electronic devices, due to its high efficiency and compact footprint. Additionally, it can be used in automotive applications, industrial power supplies, and anywhere a high-quality, efficient power regulation is required.

Conclusion

Linear Technology's LTC3601EUD#TRPBF is a high-performance solution for modern power management challenges. Its high efficiency, wide input voltage range, adjustable output, and compact size make it a top choice for designers looking to optimize their power systems for performance and space. Whether for portable consumer electronics or robust industrial systems, the LTC3601EUD#TRPBF is engineered to meet the stringent requirements of a wide array of power applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2429 $50.7003
17+ $5.9429 $101.0293
27+ $5.7571 $155.4417
36+ $5.5714 $200.5704
47+ $5.3857 $253.1279
63+ $4.8286 $304.2018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess