EN
  • EN
  • DE

LTC3607EMSE#TRPBF

Part No LTC3607EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A DL 16MSOP / Conv DC-DC 4.5V to 15V Synchronous Step Down Single-Out 0.6V to 15V 0.6A Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 15V
Output Voltage 0.6V
Output Voltage MAX 15V
Output Current 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783484-LTC3607EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3607
Introduction Date August 06, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3607EMSE#TRPBF CAD Model

Description

Linear Technology's LTC3607EMSE#TRPBF Dual Channel Synchronous Buck Regulator

The LTC3607EMSE#TRPBF is a high-performance, dual-channel synchronous buck regulator designed by Linear Technology, now part of Analog Devices. This compact and efficient power management IC is ideal for portable device applications due to its low quiescent current and the ability to generate two independent output voltages from a single input.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.5V to 15V, making it versatile for various applications.
  • Dual Independent Outputs: It offers two outputs that can be adjusted from 0.6V to VIN, with output current capabilities of up to 1.5A for each channel.
  • High Efficiency: The LTC3607EMSE#TRPBF utilizes low RDS(ON) internal switches which contribute to its high efficiency, a critical feature for battery-powered devices.
  • Selectable Switching Frequency: The switching frequency can be programmed between 300kHz and 3MHz or synchronized to an external clock, allowing for flexibility in balancing efficiency and external component size.
  • 100% Duty Cycle: Low dropout operation is possible with a 100% duty cycle, which is beneficial during low battery conditions.
  • Stable with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which are smaller, have lower ESR, and are more reliable over temperature compared to electrolytic capacitors.
  • Thermal Protection: It includes internal thermal protection to safeguard the device under high-temperature conditions.
  • Compact Package: The LTC3607EMSE#TRPBF is offered in a compact 16-lead MSOP package, which is ideal for space-constrained applications.

Applications:

The LTC3607EMSE#TRPBF is suitable for a wide range of applications, particularly where dual outputs and high efficiency are required. These include:

  • Portable Instruments
  • Battery-Powered Equipment
  • Point-of-Load Supplies
  • Embedded Systems
  • Networking and Telecom Equipment

With its robust feature set and dual-channel configuration, the LTC3607EMSE#TRPBF from Linear Technology is a powerful solution for modern electronic devices that demand compact size, high efficiency, and precise voltage regulation.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess