EN
  • EN
  • DE

LTC3614EUDD#PBF

Part No LTC3614EUDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 24QFN / Conv DC-DC 2.25V to 5.5V Synchronous Step Down Single-Out 0.6V to 5.5V 4A Automotive 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.25V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 4A
Frequency - Switching 300kHz ~ 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (3x5)
Win Source Part Number 783498-LTC3614EUDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3614
Introduction Date March 30, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3614EUDD#PBF CAD Model

Description

LTC3614EUDD#PBF - High Efficiency, Monolithic Synchronous Step-Down DC/DC Converter

The LTC3614EUDD#PBF is a high performance, monolithic synchronous buck regulator incorporating a constant frequency, current mode architecture. Designed by Linear Technology, now part of Analog Devices, this DC/DC converter can deliver up to 4A of continuous output current at voltages as low as 0.6V. It is optimized for power supply designs in diverse applications, ranging from point-of-load supplies on a motherboard to more general-purpose power solutions.

With an input voltage range of 2.25V to 5.5V, the LTC3614 is well-suited for single Li-Ion applications, as well as 3.3V or 5V intermediate bus systems. This flexibility makes it ideal for modern electronics that require efficient power conversion and distribution for various voltage rails.

The LTC3614EUDD#PBF comes in a compact 3mm x 4mm QFN package and features a high switching frequency that can be set from 300kHz to 4MHz, allowing the use of small, low-cost capacitors and inductors. This high frequency combined with a fast transient response makes the LTC3614 an excellent choice for applications requiring a high performance and space-saving power solution.

Efficiency is a key attribute of the LTC3614, with up to 95% efficiency achievable. This is facilitated by its low RDS(ON) internal switches. Furthermore, the device exhibits a very low dropout operation, which is critical for extending battery life in portable applications. The LTC3614 also supports selectable modes of operation, including Burst Mode operation, which provides high efficiency at low output currents, and forced continuous mode for applications demanding the lowest noise possible.

Protection features are built into the LTC3614EUDD#PBF to ensure the longevity and reliability of the end application. These include internal soft-start to limit inrush current during startup, a foldback current limit, and thermal shutdown. Moreover, the LTC3614 offers a power good voltage monitor, which can be used to track the status of the output voltage, providing an additional layer of system reliability.

In summary, the LTC3614EUDD#PBF from Linear Technology is a versatile, high-efficiency, synchronous step-down DC/DC converter that is ideal for a wide range of applications requiring a compact power management solution with robust features and excellent performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess