EN
  • EN
  • DE

LTC3614HUDD#PBF

Part No LTC3614HUDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Max Duty Cycle 100 %
Max Input Voltage 5.5 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 150 °C
Max Output Voltage 5.5 V
Max Supply Voltage 5.5 V
Min Input Voltage 2.25 V
Min Operating Temperature -55 °C
Min Output Voltage 600 mV
Min Supply Voltage 2.25 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 24
Output Configuration Positive
Output Current 4 A
Output Type Adjustable
Output Voltage 5.5 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 4 MHz
Synchronous Rectifier Yes
Win Source Part Number 1072353-LTC3614HUDD#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3614HUDD#PBF CAD Model

Description

Linear Technology's LTC3614HUDD#PBF High Efficiency Monolithic Synchronous Buck Regulator

The LTC3614HUDD#PBF is a high-performance, monolithic synchronous buck regulator from Linear Technology, a name synonymous with precision, reliability, and innovation in the field of power management integrated circuits. This regulator offers a compact and efficient solution for applications requiring voltage reduction with high efficiency and fast transient response.

Key Features:

  • Wide Input Voltage Range: The LTC3614HUDD#PBF operates from a 4.5V to 24V input voltage range, making it versatile for a variety of supply sources.
  • Adjustable Output Voltage: It provides an adjustable output voltage down to 0.6V, which allows for flexibility in a wide array of applications, from powering low-voltage digital ICs to general-purpose power regulation.
  • High Efficiency: With up to 95% efficiency, this regulator ensures minimal heat generation and conserves energy, which is crucial for battery-powered devices and energy-sensitive applications.
  • Dual N-Channel MOSFET Synchronous Drive: It integrates the main top and bottom N-Channel MOSFET switches, which enhances efficiency by reducing switching losses.
  • Fast Transient Response: The LTC3614HUDD#PBF provides excellent transient response, ensuring stable operation during rapid load changes, which is essential for high-performance digital circuits.
  • Programmable Frequency: Users can set the operating frequency from 300kHz to 4MHz with an external resistor, allowing optimization between efficiency and component size.
  • Robust Thermal Performance: Housed in a 3mm x 3mm QFN package, the LTC3614HUDD#PBF offers excellent thermal performance, which is critical for maintaining reliability and longevity in demanding environments.

Applications:

The LTC3614HUDD#PBF is ideal for a wide range of applications, including:

  • Point-of-Load applications
  • Distributed Power Systems
  • Networking and Telecommunication Infrastructure
  • Industrial and Automotive Electronics
  • Battery-Powered Devices

With its robust feature set and Linear Technology's commitment to quality, the LTC3614HUDD#PBF stands out as a superior choice for designers looking for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9790 $57.9580
5+ $23.7780 $118.8900
8+ $23.0353 $184.2824
11+ $22.2915 $245.2065
14+ $21.5488 $301.6832
18+ $19.3197 $347.7546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,719 pieces
In Stock: 869 pieces Factory Stock: 850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess