EN
  • EN
  • DE

LTC3615EFE#PBF

Part No LTC3615EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.25V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 3A
Frequency - Switching 400kHz ~ 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-TSSOP-EP
Manufacturer Homepage www.linear.com
Win Source Part Number 724768-LTC3615EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3615
Introduction Date April 20, 2010
ECCN EAR99
Country of Origin Thailand, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC3615EFE#PBF CAD Model

Description

The LTC3615EFE#PBF is a high-performance, dual-channel monolithic synchronous buck regulator from Linear Technology, a renowned leader in analog integrated circuits and power management solutions. This advanced regulator is designed to deliver high efficiency and excellent thermal performance, making it an ideal choice for compact and power-sensitive applications.

Key Features:

  • Wide Input Voltage Range: The LTC3615EFE#PBF operates from a 4.5V to 24V input voltage range, accommodating a variety of power sources and ensuring versatility across different applications.
  • Adjustable Output Voltage: Each channel is capable of providing an output voltage from 0.6V to 5.5V, which can be set with an external resistor divider, allowing for a high level of flexibility to meet the needs of specific circuit designs.
  • Dual 3A Output Current: The device features two independent channels, each capable of delivering up to 3A of continuous output current, making it suitable for powering both high-current and standard loads.
  • High Efficiency: With its synchronous operation, the LTC3615EFE#PBF minimizes power losses and maximizes efficiency, which is critical for battery-operated and thermally sensitive systems.
  • Programmable Frequency: The switching frequency is programmable from 300kHz to 4MHz, which enables optimization between efficiency and external component size.
  • Robust Protection Features: The regulator includes overvoltage, overcurrent, and over-temperature protection, ensuring the safety and reliability of the application.

Applications:

The LTC3615EFE#PBF is well-suited for a wide range of applications, including but not limited to:

  • Distributed Power Systems
  • Telecommunications and Networking Equipment
  • Industrial and Medical Equipment
  • Portable Electronic Devices

Package and Quality:

Housed in a 24-lead TSSOP package with exposed thermal pad (EFE), the LTC3615EFE#PBF is designed to offer enhanced thermal performance and space-saving on the PCB. Linear Technology ensures high-quality standards, and the device is RoHS compliant, meeting environmental and regulatory requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9558 $56.8674
7+ $15.5535 $108.8745
10+ $15.0675 $150.6750
14+ $14.5814 $204.1396
18+ $14.0954 $253.7172
24+ $12.6372 $303.2928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess